Texas Instruments TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117-33CDCY

Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125
Request a Quote Datasheet
Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection - TLV1117-33CDCY - Texas Instruments
Dallas, TX, United States
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection
TLV1117-33CDCY
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117-33CDCY
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125

Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-26776-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-26776-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-26776-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33CDCY - 1269910-TLV1117-33CDCY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33CDCY
1269910-TLV1117-33CDCY
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33CDCY 1269910-TLV1117-33CDCY
Manufacturer: Texas Instruments Win Source Part Number: 1269910-TLV1117-33CD CY Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 800mA Categories: Integrated Circuits Supplier Device Package: SOT-223-4 Temperature Range - Operating: 0°C ~ 125°C PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: TO-261-4, TO-261AA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management Family Part Number: TLV1117-33 Manufacturer Pack Quantity: 80 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 15V Maximum Dropout Voltage: 1.3V at 800mA Current - Quiescent (Iq): 10mA

Manufacturer: Texas Instruments
Win Source Part Number: 1269910-TLV1117-33CDCY
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223-4
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Family Part Number: TLV1117-33
Manufacturer Pack Quantity: 80
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 15V
Maximum Dropout Voltage: 1.3V at 800mA
Current - Quiescent (Iq): 10mA

Buy Now
Singapore, Singapore
3.3V 800mA 15V LDO Voltage Regulator IC
776-TLV1117-33CDCY
3.3V 800mA 15V LDO Voltage Regulator IC 776-TLV1117-33CDCY
3.3V LDO Regulator, 800mA, 15V In, SOT-223-4 Product overview: TLV1117-33CDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-33CDCY can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 800mA, 15V In, SOT-223-4 Product overview: TLV1117-33CDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-33CDCY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 6607975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6607975
Voltage Regulators 6607975
Reg LDO Lin Fix Pos 3.3V 0.8A 4-Pin

Reg LDO Lin Fix Pos 3.3V 0.8A 4-Pin

Supplier's Site
Voltage Regulators - 9233827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9233827
Voltage Regulators 9233827
Reg LDO Lin Fix Pos 3.3V 0.8A 4-Pin

Reg LDO Lin Fix Pos 3.3V 0.8A 4-Pin

Supplier's Site
Voltage Regulators - 6607975P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6607975P
Voltage Regulators 6607975P
Reg LDO Lin Fix Pos 3.3V 0.8A 4-Pin

Reg LDO Lin Fix Pos 3.3V 0.8A 4-Pin

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV1117-33CDCY
LDO Voltage Regulators TLV1117-33CDCY
LDO Voltage Regulators Fixed LDO Volt Reg

LDO Voltage Regulators Fixed LDO Volt Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117-33CDCY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117-33CDCY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117-33CDCY
IC REG LIN 3.3V 800MA SOT223-4

IC REG LIN 3.3V 800MA SOT223-4

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV1117-33CDCY - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV1117-33CDCY
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV1117-33CDCY
IC REG LIN 3.3V 800MA SOT223-4

IC REG LIN 3.3V 800MA SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLV1117-33CDCY 296-26776-5-ND 1269910-TLV1117-33CDCY 776-TLV1117-33CDCY 6607975 6607975P TLV1117-33CDCY TLV1117-33CDCY TLV1117-33CDCY
Product Name TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33CDCY 3.3V 800mA 15V LDO Voltage Regulator IC Voltage Regulators Voltage Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; Sot-223 Other; SOT-223 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 13.7 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data