Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1108985-TLV1117-25CD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, BIPolar, PDSO4
800-mA, 15-V, linear voltage regulator 4-SOT-223 0 to 125 Product overview: TLV1117-25CDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-25CDCY can be used for catalog matching and distributor lookup.
IC REG LIN 2.5V 800MA SOT223-4
LDO Voltage Regulators Fixed LDO Volt Reg
IC REG LIN 2.5V 800MA SOT223-4
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV1117-25CDCY | 1108985-TLV1117-25CDCY | TLV1117-25CDCY-ND | TLV1117-25CDCY | 776-TLV1117-25CDCY | TLV1117-25CDCY | TLV1117-25CDCY | TLV1117-25CDCY |
| Product Name | TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection | PMIC - PMIC - Voltage Regulators - Linear - TLV1117-25CDCY | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | Other; SOT-223-4 | Other; SOT-223-4 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| Output Voltage | 1.25 to 13.7 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |