The TLV1117-50CDCYG3 is a fixed-output 1.5V linear voltage regulator offering 800mA output current with an input voltage range of 2.7V to 15V. It is packaged in a 4-pin SOT-223 measuring 6.5mm × 7mm and operates within a junction temperature range of 0°C to 125°C. The device features an output accuracy of ±1.0% at 25°C, no minimum load current requirement, internal soft-start, and foldback current limiting for fault protection. Thermal information specifies a thermal resistance of 95.4°C/W from junction to ambient. The part is RoHS compliant with a Level-2 MSL rating and uses a SN lead finish.
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
5V 800mA LDO Regulator, SOT-223-4, 15V In, 1.2V Dropout Product overview: TLV1117-50CDCYG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-50CDCYG3
Manufacturer: Texas Instruments
Win Source Part Number: 1108989-TLV1117-50CD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Medical, Logistics, Power Management
IC REG LINEAR 5V 800MA SOT223-4
LDO Voltage Regulators Fixed LDO Volt Reg
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV1117-50CDCYG3 | 296-50650-ND | 776-TLV1117-50CDCYG3 | 1108989-TLV1117-50CDCYG3 | TLV1117-50CDCYG3 | TLV1117-50CDCYG3 |
| Product Name | TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 800mA 15V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV1117-50CDCYG3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 | Other; TO-261-4, TO-261AA | Other; SOT-223-4 | Other; SOT-223-4 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | |||
| Output Voltage | 1.25 to 13.7 volts | 5 volts | 5 volts | 5 volts | 5 volts |