The TLV70719PDQNT is a low-dropout linear regulator (LDO) designed for portable devices, offering a maximum output current of 200 mA. It features a low quiescent current of 25 OºA, making it suitable for power-sensitive applications. The device provides a typical output voltage accuracy of 0.5% and supports fixed-output voltage options ranging from 0.85 V to 5.0 V. With a high power supply rejection ratio (PSRR) of -70 dB at 100 Hz and -50 dB at 1 MHz, it ensures stable performance in various conditions. The TLV70719PDQNT is stable with an effective output capacitance as low as 0.1 OºF, allowing for the use of smaller and cost-effective capacitors. It includes built-in thermal shutdown and overcurrent protection features for enhanced safety. The device is packaged in a compact 1-mm vó 1-mm DQN (X2SON) package, making it ideal for applications in smartphones, gaming devices, WLAN cards, and wearable electronics.
200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Fixed Positive LDO Regulator, 1.9V, 0.25V Dropout, PDSO4
IC REG LINEAR 1.9V 200MA 4X2SON
IC REG LINEAR 1.9V 200MA 4X2SON
LDO Voltage Regulators 200mA,Low-IQ,Low- Noise,LDO Reg
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV70719PDQNT | 296-TLV70719PDQNTTR-ND | TLV70719PDQNT | TLV70719PDQNT | TLV70719PDQNT | TLV70719PDQNT |
| Product Name | TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; X2SON | Other; 4-XDFN Exposed Pad | Other; X2SON4 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Output Discharge,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1 to 3.6 volts | 1.9 volts | 1.9 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |