The TLV70242PDSER is a 300-mA low-dropout linear regulator with a fixed 4.2-V output, available in a 6-pin WSON package measuring 1.5 mm × 1.5 mm. It features a quiescent current of 35 μA, 2% output accuracy, and a dropout voltage of 220 mV at 300 mA. The device includes thermal shutdown and overcurrent protection, and is stable with a 0.1 μF output capacitor. It includes an active pulldown circuit for rapid output discharge during shutdown. The operating junction temperature range is -40°C to 125°C.
300-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable & active output discharge 6-WSON -40 to 125 Product overview: TLV70242PDSER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70242PDSER can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1109628-TLV70242PDSE
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (1.5x1.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 4.2V
Dropout Voltage-Max: 0.38V @ 300mA
Operating Supply Current: 55μA to 370μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC REG LINEAR 4.2V 300MA 6WSON
LDO Voltage Regulators 300mA Low IQ LDO Reg
IC REG LINEAR 4.2V 300MA 6WSON
IC REG LINEAR 4.2V 300MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV70242PDSER | 776-TLV70242PDSER | 296-40615-2-ND | 1109628-TLV70242PDSER | TLV70242PDSER | TLV70242PDSER | TLV70242PDSER | TLV70242PDSER |
| Product Name | TLV702P | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV70242PDSER | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-23,WSON | Other; WFDFN | Other; 6-WFDFN | Other; 6-WSON (1.5x1.5) | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.5 to 4.2 volts | 4.2 volts | 4.2 volts | 4.2 volts | 4.2 volts | 4.2 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |