The TLV707185PDQNT is a 200-mA low-quiescent-curren
200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Fixed Positive LDO Regulator, 1.85V, 0.25V Dropout, PDSO4
200-mA, low-IQ, low-dropout voltage regulator with enable & active output discharge 4-X2SON -40 to 125 Product overview: TLV707185PDQNT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV707185PDQNT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109660-TLV707185PDQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-X2SON (1x1)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.85V
Dropout Voltage-Max: 0.36V @ 150mA
Operating Supply Current: 50μA
PSRR: 70dB to 50dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
LDO Voltage Regulators 200mA Lo IQ Lo-Noise LDO Reg
IC REG LINEAR 1.85V 200MA 4X2SON
IC REG LINEAR 1.85V 200MA 4X2SON
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV707185PDQNT | TLV707185PDQNT | 776-TLV707185PDQNT | 1109660-TLV707185PDQNT | 296-TLV707185PDQNTTR-ND | TLV707185PDQNT | TLV707185PDQNT | TLV707185PDQNT |
| Product Name | TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV707185PDQNT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||||
| Package Type | Other; X2SON | Other; X2SON4 | Other; 4-X2SON (1x1) | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Output Discharge,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1 to 3.6 volts | 1.85 volts | 1.85 volts | 1.85 volts | 1.85 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |