Texas Instruments TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117CDCY

Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125
Request a Quote Datasheet
Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection - TLV1117CDCY - Texas Instruments
Dallas, TX, United States
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection
TLV1117CDCY
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117CDCY
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125

Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV1117CDCY - 1269921-TLV1117CDCY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117CDCY
1269921-TLV1117CDCY
PMIC - PMIC - Voltage Regulators - Linear - TLV1117CDCY 1269921-TLV1117CDCY
Manufacturer: Texas Instruments Win Source Part Number: 1269921-TLV1117CDCY Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 800mA Categories: Integrated Circuits Supplier Device Package: SOT-223-4 Temperature Range - Operating: 0°C ~ 125°C PSRR: 75dB (120Hz) Maximum Output Voltage: 13.7V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: TO-261-4, TO-261AA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: TLV1117 Manufacturer Pack Quantity: 80 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 1.25V Voltage - Input (Maximum): 15V Maximum Dropout Voltage: 1.3V at 800mA Current - Quiescent (Iq): 10mA

Manufacturer: Texas Instruments
Win Source Part Number: 1269921-TLV1117CDCY
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 800mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223-4
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 75dB (120Hz)
Maximum Output Voltage: 13.7V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: TLV1117
Manufacturer Pack Quantity: 80
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 15V
Maximum Dropout Voltage: 1.3V at 800mA
Current - Quiescent (Iq): 10mA

Buy Now
Singapore, Singapore
800mA 15V LDO Voltage Regulator IC
776-TLV1117CDCY
800mA 15V LDO Voltage Regulator IC 776-TLV1117CDCY
800mA LDO, 15V In, Adj Out, SOT-223-4 Product overview: TLV1117CDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117CDCY can be used for catalog matching and distributor lookup.

800mA LDO, 15V In, Adj Out, SOT-223-4 Product overview: TLV1117CDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117CDCY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-26779-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-26779-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-26779-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-4

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117CDCY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117CDCY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117CDCY
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV1117CDCY
LDO Voltage Regulators TLV1117CDCY
LDO Voltage Regulators Standard LDO Voltage

LDO Voltage Regulators Standard LDO Voltage

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLV1117CDCY 1269921-TLV1117CDCY 776-TLV1117CDCY 296-26779-5-ND TLV1117CDCY TLV1117CDCY
Product Name TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection PMIC - PMIC - Voltage Regulators - Linear - TLV1117CDCY 800mA 15V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 13.7 volts 13.7 volts 13.75 volts 1.25 to 13.7 volts 1.25 volts
Unlock Full Specs
to access all available technical data