Texas Instruments TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70030DDCT

Description
200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125
Request a Quote
Description
200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV70030DDCT is a low-dropout (LDO) linear regulator designed for portable applications, providing a maximum output current of 200 mA. It features a very low dropout voltage of 175 mV at 200 mA output, making it suitable for battery-operated devices. The device operates with a low quiescent current of 31 µA, which enhances battery life in portable applications. It offers a power-supply rejection ratio (PSRR) of 68 dB at 1 kHz, ensuring stable output voltage under varying load conditions. The TLV70030DDCT is stable with an effective output capacitance as low as 0.1 µF, allowing the use of cost-effective capacitors. It is available in fixed output voltages ranging from 1.2 V to 3.3 V, with an accuracy of ±2%. The regulator includes thermal shutdown and current limit protection features for enhanced safety. It is packaged in a compact SOT-23-THIN (DDC) package, making it suitable for space-constrained designs. The operating temperature range is from -40°C to 125°C, accommodating a variety of environmental conditions.

Datasheet Summary
Powered by GS/AI

The TLV70030DDCT is a low-dropout (LDO) linear regulator designed for portable applications, providing a maximum output current of 200 mA. It features a very low dropout voltage of 175 mV at 200 mA output, making it suitable for battery-operated devices. The device operates with a low quiescent current of 31 µA, which enhances battery life in portable applications. It offers a power-supply rejection ratio (PSRR) of 68 dB at 1 kHz, ensuring stable output voltage under varying load conditions. The TLV70030DDCT is stable with an effective output capacitance as low as 0.1 µF, allowing the use of cost-effective capacitors. It is available in fixed output voltages ranging from 1.2 V to 3.3 V, with an accuracy of ±2%. The regulator includes thermal shutdown and current limit protection features for enhanced safety. It is packaged in a compact SOT-23-THIN (DDC) package, making it suitable for space-constrained designs. The operating temperature range is from -40°C to 125°C, accommodating a variety of environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables - TLV70030DDCT - Texas Instruments
Dallas, TX, United States
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables
TLV70030DDCT
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70030DDCT
200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125

200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125

Buy Now Datasheet
Singapore, Singapore
3V 200mA 5.5V LDO Voltage Regulator IC
776-TLV70030DDCT
3V 200mA 5.5V LDO Voltage Regulator IC 776-TLV70030DDCT
3V LDO Regulator, 200mA, 5.5V In, 68dB PSRR, TSOT Product overview: TLV70030DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70030DDCT can be used for catalog matching and distributor lookup.

3V LDO Regulator, 200mA, 5.5V In, 68dB PSRR, TSOT Product overview: TLV70030DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70030DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV70030DDCT - 055202-TLV70030DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70030DDCT
055202-TLV70030DDCT
PMIC - PMIC - Voltage Regulators - Linear - TLV70030DDCT 055202-TLV70030DDCT
Manufacturer: Texas Instruments Win Source Part Number: 055202-TLV70030DDCT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.25V @ 200mA Operating Supply Current: 55μA to 270μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055202-TLV70030DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.25V @ 200mA
Operating Supply Current: 55μA to 270μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25274-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25274-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25274-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25274-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25274-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25274-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25274-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25274-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25274-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70030DDCT
LDO Voltage Regulators TLV70030DDCT
LDO Voltage Regulators 200mA Low IQ LDO Reg for Portables

LDO Voltage Regulators 200mA Low IQ LDO Reg for Portables

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70030DDCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70030DDCT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70030DDCT
IC REG LINEAR 3V 200MA SOT23-5

IC REG LINEAR 3V 200MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLV70030DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70030DDCT
PMIC - Voltage Regulators - Linear TLV70030DDCT
IC REG LINEAR 3V 200MA SOT23-5

IC REG LINEAR 3V 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70030DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70030DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70030DDCT
IC REG LINEAR 3V 200MA SOT23-5

IC REG LINEAR 3V 200MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV70030DDCT 776-TLV70030DDCT 055202-TLV70030DDCT 296-25274-1-ND TLV70030DDCT TLV70030DDCT TLV70030DDCT TLV70030DDCT
Product Name TLV700 200mA, Low IQ, Low Dropout Regulator for Portables 3V 200mA 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV70030DDCT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SC70,SOT,WSON Other; TSOT SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 3.6 volts 3 volts 3 volts 3 volts 3 volts 3 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25616RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ24314ADSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ27410DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details