Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 -40 to 125
800mA LDO, 15V In, Adj Out, TO-220-3 Product overview: TLV1117IKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 15V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 15V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117IKCS can be used for catalog matching and distributor lookup.
Adjustable Positive LDO Regulator, 1.25V Min, 13.7V Max, 1.4V Dropout, BIPolar, PSFM3
Manufacturer: Texas Instruments
Win Source Part Number: 032863-TLV1117IKCS
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 15mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.7V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220-3
IC REG LIN POS ADJ 800MA TO220-3
LDO Voltage Regulators Standard LDO Voltage
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV1117IKCS | 776-TLV1117IKCS | TLV1117IKCS | 032863-TLV1117IKCS | 296-17601-5-ND | TLV1117IKCS | TLV1117IKCS |
| Product Name | TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection | 800mA 15V TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV1117IKCS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| Output Voltage | 1.25 to 13.7 volts | 13.75 volts | 1.25 volts | 1.25 to 13.7 volts | 1.25 volts |