Win Source Part Number: 962343-TLV61048DBVT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 600kHz, 1MHz
Voltage - Output (Max): 14V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.65V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: No
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV61048DBVTCT,2
Base Product Number: TLV61048
Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output SOT-23-6
Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output SOT-23-6
Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output SOT-23-6
Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output SOT-23-6
Switching Voltage Regulators 14-V output voltage non-synchronous boost converter in SOT-23 package 6-SOT-23 -40 to 125
IC REG BOOST ADJ SOT23-6
IC REG BOOST ADJ SOT23-6
IC REG BOOST ADJ SOT23-6
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 962343-TLV61048DBVT | 296-TLV61048DBVTDKR-ND | TLV61048DBVT | TLV61048DBVT | TLV61048DBVT | TLV61048DBVT | TLV61048DBVT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||||
| fsw | 600 to 1000 kHz | 550 to 1000 kHz | 600 to 1000 kHz | 600 to 1000 kHz | 600 to 1000 kHz | 600 kHz |