IC REG BOOST ADJ 2.5A SOT23-6
IC REG BOOST ADJ 2.5A SOT23-6
IC REG BOOST ADJ 2.5A SOT23-6
Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 2.5A SOT-23-6
IC REG BOOST ADJ 2.5A SOT23-6
5-V, 2-A BOOST CONVERTER WITH 0.
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TLV61070ADBVRTR-ND | TLV61070ADBVR | TLV61070ADBVR | TLV61070ADBVR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts |