Texas Instruments TLV705 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP TLV70515YFPR

Description
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV705 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP - TLV70515YFPR - Texas Instruments
Dallas, TX, United States
TLV705 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP
TLV70515YFPR
TLV705 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP TLV70515YFPR
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 125

200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 125

Buy Now Datasheet
 - TLV70515YFPR - Rochester Electronics
Newburyport, MA, United States
TLV705 200mA Low-Iq Low-Noise Low-Dropout (LDO) Regulator in Ultra-Small 0.8mm x 0.8mm WCSP

TLV705 200mA Low-Iq Low-Noise Low-Dropout (LDO) Regulator in Ultra-Small 0.8mm x 0.8mm WCSP

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40617-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40617-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40617-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40617-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40617-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40617-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70515YFPR
LDO Voltage Regulators TLV70515YFPR
LDO Voltage Regulators 200mA Lo IQ Lo-Noise LDO Reg

LDO Voltage Regulators 200mA Lo IQ Lo-Noise LDO Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70515YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70515YFPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70515YFPR
IC REG LINEAR 1.5V 200MA 4DSBGA

IC REG LINEAR 1.5V 200MA 4DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV70515YFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70515YFPR
PMIC - Voltage Regulators - Linear TLV70515YFPR
IC REG LINEAR 1.5V 200MA 4DSBGA

IC REG LINEAR 1.5V 200MA 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLV70515YFPR TLV70515YFPR 296-40617-2-ND TLV70515YFPR TLV70515YFPR TLV70515YFPR
Product Name TLV705 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; DSBGA Other; DSBGA4 Other; 4-XFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 3.6 volts 1.5 volts 1.5 volts
IOUT 0.3000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data