Texas Instruments TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70033DDCR

Description
200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125
Request a Quote Datasheet
Description
200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables - TLV70033DDCR - Texas Instruments
Dallas, TX, United States
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables
TLV70033DDCR
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70033DDCR
200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125

200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27937-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27937-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27937-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27937-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27937-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27937-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27937-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27937-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27937-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Singapore, Singapore
3.3V 200mA 5.5V LDO Voltage Regulator IC
776-TLV70033DDCR
3.3V 200mA 5.5V LDO Voltage Regulator IC 776-TLV70033DDCR
3.3V LDO Regulator, 200mA, 5.5V In, 68dB PSRR, TSOT Product overview: TLV70033DDCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70033DDCR can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 200mA, 5.5V In, 68dB PSRR, TSOT Product overview: TLV70033DDCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70033DDCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 2184656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2184656
Voltage Regulators 2184656
TLV70033DDCR, LDO Regulator

TLV70033DDCR, LDO Regulator

Supplier's Site
Voltage Regulators - 2184657P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2184657P
Voltage Regulators 2184657P
TLV70033DDCR, LDO Regulator

TLV70033DDCR, LDO Regulator

Supplier's Site
Voltage Regulators - 2184657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2184657
Voltage Regulators 2184657
TLV70033DDCR, LDO Regulator

TLV70033DDCR, LDO Regulator

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TLV70033DDCR - 033160-TLV70033DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70033DDCR
033160-TLV70033DDCR
PMIC - PMIC - Voltage Regulators - Linear - TLV70033DDCR 033160-TLV70033DDCR
Manufacturer: Texas Instruments Win Source Part Number: 033160-TLV70033DDCR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Family Name: TLV70033 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.25V @ 200mA Operating Supply Current: 55μA to 270μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): RP107N321D-TR-FE; S-1315B34-M5T1U3; S-1315C34-M5T1U3; Introduction Date: August 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Wireless, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 033160-TLV70033DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Family Name: TLV70033
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.25V @ 200mA
Operating Supply Current: 55μA to 270μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): RP107N321D-TR-FE; S-1315B34-M5T1U3; S-1315C34-M5T1U3;
Introduction Date: August 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Wireless, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Power Management

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TLV70033DDCR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TLV70033DDCR
Power Supply Chip >> Linear Voltage Regulators (LDO) TLV70033DDCR
68dB@(1kHz) 200mA Fixed 3.3V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

68dB@(1kHz) 200mA Fixed 3.3V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70033DDCR
LDO Voltage Regulators TLV70033DDCR
LDO Voltage Regulators 200mA Low IQ LDO Reg for Portables

LDO Voltage Regulators 200mA Low IQ LDO Reg for Portables

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV70033DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70033DDCR
PMIC - Voltage Regulators - Linear TLV70033DDCR
IC REG LINEAR 3.3V 200MA SOT23-5

IC REG LINEAR 3.3V 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70033DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70033DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70033DDCR
IC REG LINEAR 3.3V 200MA SOT23-5

IC REG LINEAR 3.3V 200MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70033DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70033DDCR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70033DDCR
IC REG LINEAR 3.3V 200MA SOT23-5

IC REG LINEAR 3.3V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLV70033DDCR 296-27937-6-ND 776-TLV70033DDCR 2184656 033160-TLV70033DDCR TLV70033DDCR TLV70033DDCR TLV70033DDCR TLV70033DDCR TLV70033DDCR
Product Name TLV700 200mA, Low IQ, Low Dropout Regulator for Portables Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 200mA 5.5V LDO Voltage Regulator IC Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV70033DDCR Power Supply Chip >> Linear Voltage Regulators (LDO) LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SC70,SOT,WSON SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; TSOT SOT23; Other; SOT-23 SOT23; Other; SOT-23-5 SOT23 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 3.6 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962-1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
3 suppliers
Battery Chargers - BQ24108RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2004HSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Management - BQ25713BRSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details