200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
2.9V LDO Regulator, 200mA, 25uA IQ, 5.5V In, X2SON Product overview: TLV70729DQNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.9V, 200mA, 25uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 200mA, 25uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70729DQNT can be used for catalog matching and distributor lookup.
TLV707 200mA Low-Iq Low-Noise Low-Dropout (LDO) Regulator for Portable Devices
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Manufacturer: Texas Instruments
Win Source Part Number: 797151-TLV70729DQNT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 4-XDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TLV707
Output Voltage: 2.9V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
PSRR: 70dB ~ 50dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Manufacturer Package: 4-X2SON (1x1)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.27V @ 150mA
Alternative Parts (Cross-Reference): NCP170AMX285TCG; NCP170BMX285TCG; NCP4683DMU285TCG;
Introduction Date: January 29, 2015
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators 200mA Lo IQ LDO Linear Reg
IC REG LINEAR 2.9V 200MA 4X2SON
IC REG LINEAR 2.9V 200MA 4X2SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV70729DQNT | 776-TLV70729DQNT | TLV70729DQNT | 296-TLV70729DQNTCT-ND | 797151-TLV70729DQNT | TLV70729DQNT | TLV70729DQNT | TLV70729DQNT |
| Product Name | TLV707 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices | 2.9V 200mA 25uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV70729DQNT | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; X2SON | Other; X2SON4 | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 0.8500 to 3.6 volts | 2.9 volts | 2.9 volts | 2.9 volts | 2.9 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |