Texas Instruments TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117-33IDCYR

Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection - TLV1117-33IDCYR - Texas Instruments
Dallas, TX, United States
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection
TLV1117-33IDCYR
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117-33IDCYR
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125

Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21113-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21113-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21113-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21113-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21113-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21113-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21113-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21113-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21113-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - 6613778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6613778
Voltage Regulators 6613778
Reg LDO Lin Fix Pos 3.3V 0.8A SOT223

Reg LDO Lin Fix Pos 3.3V 0.8A SOT223

Supplier's Site
Voltage Regulators - 6613778P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6613778P
Voltage Regulators 6613778P
Reg LDO Lin Fix Pos 3.3V 0.8A SOT223

Reg LDO Lin Fix Pos 3.3V 0.8A SOT223

Supplier's Site
Voltage Regulators - 9223397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9223397
Voltage Regulators 9223397
Reg LDO Lin Fix Pos 3.3V 0.8A SOT223

Reg LDO Lin Fix Pos 3.3V 0.8A SOT223

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33IDCYR - 032855-TLV1117-33IDCYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33IDCYR
032855-TLV1117-33IDCYR
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33IDCYR 032855-TLV1117-33IDCYR
Manufacturer: Texas Instruments Win Source Part Number: 032855-TLV1117-33IDC YR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Family Name: TLV1117 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 15mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): SC1117CST-3.3.TR; SC1117CST-3.3TR; SC1117CST-3.3; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: China, Hong Kong Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 032855-TLV1117-33IDCYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Family Name: TLV1117
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 15mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): SC1117CST-3.3.TR; SC1117CST-3.3TR; SC1117CST-3.3;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: China, Hong Kong
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
 - TLV1117-33IDCYR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 1.4V Dropout, BIPolar, PDSO4

Fixed Positive LDO Regulator, 3.3V, 1.4V Dropout, BIPolar, PDSO4

Supplier's Site Datasheet
Singapore, Singapore
3.3V 800mA 15V LDO Voltage Regulator IC
776-TLV1117-33IDCYR
3.3V 800mA 15V LDO Voltage Regulator IC 776-TLV1117-33IDCYR
3.3V LDO Regulator, 800mA, 15V In, SOT-223-4 Product overview: TLV1117-33IDCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-33IDCYR can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 800mA, 15V In, SOT-223-4 Product overview: TLV1117-33IDCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-33IDCYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117-33IDCYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117-33IDCYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117-33IDCYR
IC REG LIN 3.3V 800MA SOT223-4

IC REG LIN 3.3V 800MA SOT223-4

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV1117-33IDCYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV1117-33IDCYR
PMIC - Voltage Regulators - Linear TLV1117-33IDCYR
IC REG LIN 3.3V 800MA SOT223-4

IC REG LIN 3.3V 800MA SOT223-4

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TLV1117-33IDCYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TLV1117-33IDCYR
Power Supply Chip >> Linear Voltage Regulators (LDO) TLV1117-33IDCYR
75dB@(120Hz) 800mA Fixed 3.3V Positive electrode 15V SOT-223-4 Linear Voltage Regulators (LDO) ROHS

75dB@(120Hz) 800mA Fixed 3.3V Positive electrode 15V SOT-223-4 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV1117-33IDCYR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV1117-33IDCYR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV1117-33IDCYR
IC REG LIN 3.3V 800MA SOT223-4

IC REG LIN 3.3V 800MA SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV1117-33IDCYR
LDO Voltage Regulators TLV1117-33IDCYR
LDO Voltage Regulators Fixed LDO Volt Reg

LDO Voltage Regulators Fixed LDO Volt Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV1117-33IDCYR 296-21113-2-ND 6613778 6613778P 032855-TLV1117-33IDCYR TLV1117-33IDCYR 776-TLV1117-33IDCYR TLV1117-33IDCYR TLV1117-33IDCYR TLV1117-33IDCYR TLV1117-33IDCYR TLV1117-33IDCYR
Product Name TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33IDCYR 3.3V 800mA 15V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Fixed Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 Other; TO-261-4, TO-261AA Other; Sot-223 Other; SOT-223 Other; SOT-223-4 Other; SOT-223-4 Other; SOT-223-4 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 13.7 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24070RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25600YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details