200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
TLV707 200mA Low-Iq Low-Noise Low-Dropout (LDO) Regulator for Portable Devices
IC REG LINEAR 3.1V 200MA 4X2SON
LDO Voltage Regulators 200mA,Low-IQ,Low Noise,LDO Reg
IC REG LINEAR 3.1V 200MA 4X2SON
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV70731DQNT | 296-TLV70731DQNTTR-ND | TLV70731DQNT | TLV70731DQNT | TLV70731DQNT | TLV70731DQNT |
| Product Name | TLV707 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; X2SON | Other; 4-XDFN Exposed Pad | Other; X2SON4 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 0.8500 to 3.6 volts | 3.1 volts | 3.1 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |