Texas Instruments TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator TLV1117LV12DCYR

Description
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator - TLV1117LV12DCYR - Texas Instruments
Dallas, TX, United States
TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator
TLV1117LV12DCYR
TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator TLV1117LV12DCYR
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125

1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV12DCYR - 032865-TLV1117LV12DCYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV12DCYR
032865-TLV1117LV12DCYR
PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV12DCYR 032865-TLV1117LV12DCYR
Manufacturer: Texas Instruments Win Source Part Number: 032865-TLV1117LV12DC YR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.57V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 100μA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 032865-TLV1117LV12DCYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.57V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 100μA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking, Power Management

Buy Now Datasheet
Singapore, Singapore
1A 1.2V LDO Voltage Regulator IC
776-TLV1117LV12DCYR
1A 1.2V LDO Voltage Regulator IC 776-TLV1117LV12DCYR
1A LDO 1.2V Fixed Output, SOT-223 Product overview: TLV1117LV12DCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117LV12DCYR can be used for catalog matching and distributor lookup.

1A LDO 1.2V Fixed Output, SOT-223 Product overview: TLV1117LV12DCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117LV12DCYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV1117LV12DCYRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV1117LV12DCYRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV1117LV12DCYRTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV1117LV12DCYRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV1117LV12DCYRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV1117LV12DCYRDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV1117LV12DCYRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV1117LV12DCYRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV1117LV12DCYRCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV1117LV12DCYR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV1117LV12DCYR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV1117LV12DCYR
IC REG LINEAR 1.2V 1A SOT223-4

IC REG LINEAR 1.2V 1A SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117LV12DCYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117LV12DCYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117LV12DCYR
IC REG LINEAR 1.2V 1A SOT223-4

IC REG LINEAR 1.2V 1A SOT223-4

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV1117LV12DCYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV1117LV12DCYR
PMIC - Voltage Regulators - Linear TLV1117LV12DCYR
IC REG LINEAR 1.2V 1A SOT223-4

IC REG LINEAR 1.2V 1A SOT223-4

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TLV1117LV12DCYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TLV1117LV12DCYR
Power Supply Chip >> Linear Voltage Regulators (LDO) TLV1117LV12DCYR
75dB@(120Hz) 1A Fixed 1.2V Positive electrode 5.5V SOT-223-4 Linear Voltage Regulators (LDO) ROHS

75dB@(120Hz) 1A Fixed 1.2V Positive electrode 5.5V SOT-223-4 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV1117LV12DCYR 032865-TLV1117LV12DCYR 776-TLV1117LV12DCYR 296-TLV1117LV12DCYRTR-ND TLV1117LV12DCYR TLV1117LV12DCYR TLV1117LV12DCYR TLV1117LV12DCYR
Product Name TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV12DCYR 1A 1.2V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; SOT-223,SOT-23 Other; SOT-223-4 Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.2 to 3.3 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24113RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25306RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962-1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
3 suppliers
Battery Chargers - BQ25896RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details