Texas Instruments TLV702P TLV70215PDBVT

Description
5-SOT-23 -40 to 125
Request a Quote
Description
5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV70215PDBVT is a 300-mA, low-quiescent-current, low-dropout linear regulator with a fixed 1.5-V output, available in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm. It operates with an input voltage range of 2.0 V to 5.5 V and a junction temperature range of -40 °C to 125 °C. The device features a dropout voltage of 220 mV at 300 mA output current, a quiescent current of 35 µA, and a power supply rejection ratio of 68 dB at 1 kHz. It includes thermal shutdown and overcurrent protection and is stable with a minimum effective output capacitance of 0.1 µF. The 'P' variant includes an active pull-down circuit for fast output discharge during shutdown.

Datasheet Summary
Powered by GS/AI

The TLV70215PDBVT is a 300-mA, low-quiescent-current, low-dropout linear regulator with a fixed 1.5-V output, available in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm. It operates with an input voltage range of 2.0 V to 5.5 V and a junction temperature range of -40 °C to 125 °C. The device features a dropout voltage of 220 mV at 300 mA output current, a quiescent current of 35 µA, and a power supply rejection ratio of 68 dB at 1 kHz. It includes thermal shutdown and overcurrent protection and is stable with a minimum effective output capacitance of 0.1 µF. The 'P' variant includes an active pull-down circuit for fast output discharge during shutdown.

Suppliers

Company
Product
Description
Supplier Links
TLV702P - TLV70215PDBVT - Texas Instruments
Dallas, TX, United States
5-SOT-23 -40 to 125

5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Voltage Regulator IC
776-TLV70215PDBVT
Low-Power SOT-23 Voltage Regulator IC 776-TLV70215PDBVT
300-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable & active output discharge 5-SOT-23 -40 to 125 Product overview: TLV70215PDBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70215PDBVT can be used for catalog matching and distributor lookup.

300-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable & active output discharge 5-SOT-23 -40 to 125 Product overview: TLV70215PDBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70215PDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70215PDBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70215PDBVTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70215PDBVTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70215PDBVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70215PDBVTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70215PDBVTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70215PDBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70215PDBVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70215PDBVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV70215PDBVT - 900241-TLV70215PDBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70215PDBVT
900241-TLV70215PDBVT
PMIC - PMIC - Voltage Regulators - Linear - TLV70215PDBVT 900241-TLV70215PDBVT
Manufacturer: Texas Instruments Win Source Part Number: 900241-TLV70215PDBVT Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 300mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TLV70215 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLV70215PDBVT-ND, 296-TLV70215PDBVTTR, 296-TLV70215PDBVTCT, 296-TLV70215PDBVTDKR

Manufacturer: Texas Instruments
Win Source Part Number: 900241-TLV70215PDBVT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV70215
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLV70215PDBVT-ND, 296-TLV70215PDBVTTR, 296-TLV70215PDBVTCT, 296-TLV70215PDBVTDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70215PDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70215PDBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70215PDBVT
IC REG LINEAR 1.5V 300MA SOT23-5

IC REG LINEAR 1.5V 300MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV70215PDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70215PDBVT
PMIC - Voltage Regulators - Linear TLV70215PDBVT
IC REG LINEAR 1.5V 300MA SOT23-5

IC REG LINEAR 1.5V 300MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70215PDBVT
LDO Voltage Regulators TLV70215PDBVT
LDO Voltage Regulators 300mA Low IQ LDO Reg

LDO Voltage Regulators 300mA Low IQ LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV70215PDBVT 776-TLV70215PDBVT 296-TLV70215PDBVTCT-ND 900241-TLV70215PDBVT TLV70215PDBVT TLV70215PDBVT TLV70215PDBVT
Product Name TLV702P Low-Power SOT-23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV70215PDBVT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SOT-23,WSON Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.5 to 4.2 volts 1.5 volts 1.5 volts 1.5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25792RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24171RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24052DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24070RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details