The TLV707 series is a 200-mA low-dropout linear regulator with 25-µA quiescent current and 0.5% typical accuracy, designed for portable applications. It operates with as little as 0.1 µF output capacitance and includes thermal shutdown and overcurrent protection. The device is packaged in a 1-mm × 1-mm DQN (X2SON) package and supports an operating temperature range of -40°C to 125°C. The TLV707185DQNT variant provides a fixed 1.85-V output voltage.
200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 797148-TLV707185DQNT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 4-XDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TLV707
Output Voltage: 1.85V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
PSRR: 70dB ~ 50dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Manufacturer Package: 4-X2SON (1x1)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.36V @ 150mA
Alternative Parts (Cross-Reference): NCP4683HMU185TCG; NCP4683DMU185TCG; NCP4682DMU19TCG; NCP114BMX185TCG ;
Introduction Date: June 04, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
200-mA, low-IQ, low-dropout voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV707185DQNT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV707185DQNT can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.85V, 0.25V Dropout, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
LDO Voltage Regulators 200mA,Low-IQ,Low- Noise,LDO Reg
IC REG LINEAR 1.85V 200MA 4X2SON
IC REG LINEAR 1.85V 200MA 4X2SON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV707185DQNT | 797148-TLV707185DQNT | 776-TLV707185DQNT | TLV707185DQNT | 296-TLV707185DQNTTR-ND | TLV707185DQNT | TLV707185DQNT | TLV707185DQNT |
| Product Name | TLV707 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices | PMIC - PMIC - Voltage Regulators - Linear - TLV707185DQNT | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; X2SON | Other; 4-XDFN Exposed Pad | Other; X2SON4 | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 0.8500 to 3.6 volts | 1.85 volts | 1.85 volts | 1.85 volts | 1.85 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |