Texas Instruments TLV704 24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators TLV70450DBVR

Description
24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV704 24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators - TLV70450DBVR - Texas Instruments
Dallas, TX, United States
TLV704 24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators
TLV70450DBVR
TLV704 24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators TLV70450DBVR
24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators 5-SOT-23 -40 to 125

24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39287-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39287-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39287-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39287-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39287-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39287-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39287-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39287-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39287-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5V 150mA 24V SOT-23 LDO Voltage Regulator IC
776-TLV70450DBVR
5V 150mA 24V SOT-23 LDO Voltage Regulator IC 776-TLV70450DBVR
5V LDO, 150mA, 24V In, 850mV Dropout, 3uA IQ, SOT-23-5 Product overview: TLV70450DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 24V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70450DBVR can be used for catalog matching and distributor lookup.

5V LDO, 150mA, 24V In, 850mV Dropout, 3uA IQ, SOT-23-5 Product overview: TLV70450DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 24V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70450DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV70450DBVR - 033171-TLV70450DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70450DBVR
033171-TLV70450DBVR
PMIC - PMIC - Voltage Regulators - Linear - TLV70450DBVR 033171-TLV70450DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033171-TLV70450DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.85V @ 100mA Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Family Name: TLV704 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.1V @ 100mA Operating Supply Current: 4.5μA to 5.5μA PSRR: 60dB (100kHz) Control Protection Features: Over Current, Reverse Polarity Alternative Parts (Cross-Reference): BD4269EFJ-CE2; BD4269FJ-CE2; ST715MR; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: Thailand, China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033171-TLV70450DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.85V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Family Name: TLV704
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.1V @ 100mA
Operating Supply Current: 4.5μA to 5.5μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current, Reverse Polarity
Alternative Parts (Cross-Reference): BD4269EFJ-CE2; BD4269FJ-CE2; ST715MR;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Thailand, China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70450DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70450DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70450DBVR
IC REG LINEAR 5V 150MA SOT23-5

IC REG LINEAR 5V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70450DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70450DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70450DBVR
IC REG LINEAR 5V 150MA SOT23-5

IC REG LINEAR 5V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV70450DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70450DBVR
PMIC - Voltage Regulators - Linear TLV70450DBVR
IC REG LINEAR 5V 150MA SOT23-5

IC REG LINEAR 5V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLV70450DBVR 296-39287-2-ND 776-TLV70450DBVR 033171-TLV70450DBVR TLV70450DBVR TLV70450DBVR TLV70450DBVR
Product Name TLV704 24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 150mA 24V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV70450DBVR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Adjustable / Variable Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 2.5 to 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data