Texas Instruments TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117-50IDCYR

Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125
Request a Quote
Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV1117-50IDCYR is a 800mA linear voltage regulator with a fixed 5.0V output, housed in a 4-pin SOT-223 package measuring 6.5mm by 7mm. It operates with an input voltage range of 2.7V to 15V and supports junction temperatures from -40°C to 125°C. The device features an output accuracy of ±1.0% at 25°C, a quiescent current of 60µA (typical), and includes foldback current limiting and internal thermal protection. No minimum load current is required for stable operation.

Datasheet Summary
Powered by GS/AI

The TLV1117-50IDCYR is a 800mA linear voltage regulator with a fixed 5.0V output, housed in a 4-pin SOT-223 package measuring 6.5mm by 7mm. It operates with an input voltage range of 2.7V to 15V and supports junction temperatures from -40°C to 125°C. The device features an output accuracy of ±1.0% at 25°C, a quiescent current of 60µA (typical), and includes foldback current limiting and internal thermal protection. No minimum load current is required for stable operation.

Suppliers

Company
Product
Description
Supplier Links
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection - TLV1117-50IDCYR - Texas Instruments
Dallas, TX, United States
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection
TLV1117-50IDCYR
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117-50IDCYR
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125

Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21115-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21115-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21115-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21115-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21115-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21115-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21115-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21115-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21115-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-50IDCYR - 081488-TLV1117-50IDCYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-50IDCYR
081488-TLV1117-50IDCYR
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-50IDCYR 081488-TLV1117-50IDCYR
Manufacturer: Texas Instruments Win Source Part Number: 081488-TLV1117-50IDC YR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 15mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081488-TLV1117-50IDCYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 15mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 800mA LDO Voltage Regulator IC
776-TLV1117-50IDCYR
5V 800mA LDO Voltage Regulator IC 776-TLV1117-50IDCYR
5V 800mA LDO Linear Voltage Regulator SOT-223 Product overview: TLV1117-50IDCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-50IDCYR can be used for catalog matching and distributor lookup.

5V 800mA LDO Linear Voltage Regulator SOT-223 Product overview: TLV1117-50IDCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-50IDCYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV1117-50IDCYR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 1.4V Dropout, BIPolar, PDSO4

Fixed Positive LDO Regulator, 5V, 1.4V Dropout, BIPolar, PDSO4

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV1117-50IDCYR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV1117-50IDCYR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV1117-50IDCYR
IC REG LINEAR 5V 800MA SOT223-4

IC REG LINEAR 5V 800MA SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV1117-50IDCYR
LDO Voltage Regulators TLV1117-50IDCYR
LDO Voltage Regulators Fixed LDO Volt Reg

LDO Voltage Regulators Fixed LDO Volt Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117-50IDCYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117-50IDCYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117-50IDCYR
IC REG LINEAR 5V 800MA SOT223-4

IC REG LINEAR 5V 800MA SOT223-4

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV1117-50IDCYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV1117-50IDCYR
PMIC - Voltage Regulators - Linear TLV1117-50IDCYR
IC REG LINEAR 5V 800MA SOT223-4

IC REG LINEAR 5V 800MA SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLV1117-50IDCYR 296-21115-2-ND 081488-TLV1117-50IDCYR 776-TLV1117-50IDCYR TLV1117-50IDCYR TLV1117-50IDCYR TLV1117-50IDCYR TLV1117-50IDCYR TLV1117-50IDCYR
Product Name TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV1117-50IDCYR 5V 800mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; SOT-223 Other; SOT-223-4 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 13.7 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25601DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Power Management IC - 713-BQ24770RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers