24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1109634-TLV70436DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3.6V
Dropout Voltage-Max: 1.1V @ 100mA
Operating Supply Current: 4.5μA to 5.5μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
3.6V LDO, 150mA, 24V In, 3uA IQ, SOT-23-5 Product overview: TLV70436DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 150mA, 24V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 150mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70436DBVT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 3.6V 150MA SOT23-5
IC REG LINEAR 3.6V 150MA SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV70436DBVT | 1109634-TLV70436DBVT | 776-TLV70436DBVT | 296-39286-1-ND | TLV70436DBVT | TLV70436DBVT |
| Product Name | TLV704 24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV70436DBVT | 3.6V 150mA 24V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Adjustable / Variable | Fixed | ||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | |||
| Output Voltage | 2.5 to 5 volts | 3.6 volts | 5 volts | 3.6 volts | 3.6 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |