The TLV1117-18IDCY is a fixed-output, 800mA low-dropout linear voltage regulator with a 1.8V output, packaged in a 4-pin SOT-223. It operates with an input voltage range of 2.7V to 15V and has an output accuracy of ±1.0% at 25°C. The device supports an operating junction temperature range of -40°C to 125°C and features internal foldback current limiting and thermal overload protection. The package dimensions are 6.5mm × 7mm.
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125
1.8V LDO 800mA 15V In, SOT-223-4, SM Product overview: TLV1117-18IDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-18IDCY can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
Manufacturer: Texas Instruments
Win Source Part Number: 081485-TLV1117-18IDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 15mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 1.8V, 1.4V Dropout, BIPolar, PDSO4
IC REG LIN 1.8V 800MA SOT223-4
LDO Voltage Regulators Fixed LDO Volt Reg
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV1117-18IDCY | 776-TLV1117-18IDCY | 296-34401-5-ND | 081485-TLV1117-18IDCY | TLV1117-18IDCY | TLV1117-18IDCY | TLV1117-18IDCY |
| Product Name | TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection | 1.8V 800mA 15V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV1117-18IDCY | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | Other; SOT-223-4 | Other; SOT-223-4 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| Output Voltage | 1.25 to 13.7 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |