Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON 0 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 032854-TLV1117-33CDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Family Name: TLV1117
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SON (4x4)
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LT1763MPDE-3.3; LT1763MPDE-3.3#TR; LR1117CS33X; ADP3335ACPZ-3.3-RL7;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 3.3V, 1.3V Dropout, BIPolar, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SON (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SON (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SON (4x4)
3.3V 800mA LDO Linear Voltage Regulator, 15V In, SON Pkg Product overview: TLV1117-33CDRJR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-33CDRJR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 800MA 8SON
IC REG LINEAR 3.3V 800MA 8SON
LDO Voltage Regulators Fixed LDO Volt Reg
IC REG LINEAR 3.3V 800MA 8SON
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV1117-33CDRJR | 032854-TLV1117-33CDRJR | TLV1117-33CDRJR | 296-19749-2-ND | 776-TLV1117-33CDRJR | TLV1117-33CDRJR | TLV1117-33CDRJR | TLV1117-33CDRJR | TLV1117-33CDRJR |
| Product Name | TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection | PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33CDRJR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 800mA 15V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable / Variable | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 | Other; 8-SON (4x4) | Other; WSON8 | Other; 8-WDFN Exposed Pad | Other; SON | Other; 8-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | ||||||
| Output Voltage | 1.25 to 13.7 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |