Texas Instruments TLV62150 4-17V 1A Step-Down Converter with DCS-Control? TLV62150RGTR

Description
4-17V 1A Step-Down Converter with DCS-Control? 16-QFN -40 to 85
Request a Quote
Description
4-17V 1A Step-Down Converter with DCS-Control? 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV62150RGTR is a synchronous step-down DC-DC converter with a 4-V to 17-V input voltage range and up to 1-A continuous output current, supporting output voltages from 0.9 V to 5 V. It features DCS-Control™ topology, a switching frequency of typically 2.5 MHz, and operates in Power Save Mode with a quiescent current of 19 µA. The device is packaged in a 3-mm × 3-mm VQFN-16 package and operates over a temperature range of -40 °C to 85 °C. It includes a PowerGood output, 100% duty cycle mode, and protections for short-circuit and over-temperature conditions.

Datasheet Summary
Powered by GS/AI

The TLV62150RGTR is a synchronous step-down DC-DC converter with a 4-V to 17-V input voltage range and up to 1-A continuous output current, supporting output voltages from 0.9 V to 5 V. It features DCS-Control™ topology, a switching frequency of typically 2.5 MHz, and operates in Power Save Mode with a quiescent current of 19 µA. The device is packaged in a 3-mm × 3-mm VQFN-16 package and operates over a temperature range of -40 °C to 85 °C. It includes a PowerGood output, 100% duty cycle mode, and protections for short-circuit and over-temperature conditions.

Suppliers

Company
Product
Description
Supplier Links
TLV62150 4-17V 1A Step-Down Converter with DCS-Control? - TLV62150RGTR - Texas Instruments
Dallas, TX, United States
TLV62150 4-17V 1A Step-Down Converter with DCS-Control?
TLV62150RGTR
TLV62150 4-17V 1A Step-Down Converter with DCS-Control? TLV62150RGTR
4-17V 1A Step-Down Converter with DCS-Control? 16-QFN -40 to 85

4-17V 1A Step-Down Converter with DCS-Control? 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62150RGTR - 131078-TLV62150RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62150RGTR
131078-TLV62150RGTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62150RGTR 131078-TLV62150RGTR
Manufacturer: Texas Instruments Win Source Part Number: 131078-TLV62150RGTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 5V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 131078-TLV62150RGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 5V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39273-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39273-1-ND
Voltage Regulators - DC DC Switching Regulators 296-39273-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39273-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39273-6-ND
Voltage Regulators - DC DC Switching Regulators 296-39273-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39273-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39273-2-ND
Voltage Regulators - DC DC Switching Regulators 296-39273-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TLV62150RGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TLV62150RGTR
PMIC - Voltage Regulators - DC DC Switching Regulators TLV62150RGTR
IC REG BUCK ADJUSTABLE 1A 16QFN

IC REG BUCK ADJUSTABLE 1A 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TLV62150RGTR
Switching Voltage Regulators TLV62150RGTR
Switching Voltage Regulators 4-17V 1A Step-Down Converter

Switching Voltage Regulators 4-17V 1A Step-Down Converter

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TLV62150RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TLV62150RGTR
Voltage Regulators - DC DC Switching Regulators TLV62150RGTR
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TLV62150RGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TLV62150RGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TLV62150RGTR
IC REG BUCK ADJ 1A 16VQFN

IC REG BUCK ADJ 1A 16VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TLV62150RGTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TLV62150RGTR
Voltage Regulators - DC DC Switching Regulators TLV62150RGTR
IC REG BUCK ADJUSTABLE 1A 16QFN

IC REG BUCK ADJUSTABLE 1A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TLV62150RGTR 131078-TLV62150RGTR 296-39273-1-ND TLV62150RGTR TLV62150RGTR TLV62150RGTR TLV62150RGTR TLV62150RGTR
Product Name TLV62150 4-17V 1A Step-Down Converter with DCS-Control? PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62150RGTR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; QFN Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Enable,Light Load Efficiency,Output Discharge,Power Good,Tracking,Voltage Margining Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.9000 to 5.25 volts 0.9000 volts 0.9000 to 5 volts 0.9000 to 5 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data