Texas Instruments TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables TLV70233DBVT

Description
300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables - TLV70233DBVT - Texas Instruments
Dallas, TX, United States
TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables
TLV70233DBVT
TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables TLV70233DBVT
300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125

300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - 7968326P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7968326P
Voltage Regulators 7968326P
LDO Voltage Regulator 3.3V 0.3A SOT23

LDO Voltage Regulator 3.3V 0.3A SOT23

Supplier's Site
Voltage Regulators - 7968326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7968326
Voltage Regulators 7968326
LDO Voltage Regulator 3.3V 0.3A SOT23

LDO Voltage Regulator 3.3V 0.3A SOT23

Supplier's Site
Voltage Regulators - 1456426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1456426
Voltage Regulators 1456426
LDO Voltage Regulator 3.3V 0.3A SOT23

LDO Voltage Regulator 3.3V 0.3A SOT23

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TLV70233DBVT - 142319-TLV70233DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70233DBVT
142319-TLV70233DBVT
PMIC - PMIC - Voltage Regulators - Linear - TLV70233DBVT 142319-TLV70233DBVT
Manufacturer: Texas Instruments Win Source Part Number: 142319-TLV70233DBVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.38V @ 300mA Operating Supply Current: 55μA to 370μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142319-TLV70233DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.38V @ 300mA
Operating Supply Current: 55μA to 370μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27895-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27895-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27895-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27895-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27895-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27895-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27895-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27895-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27895-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.3V 300mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TLV70233DBVT
3.3V 300mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TLV70233DBVT
3.3V 300mA LDO, 5.5V In, 30uA IQ, 68dB PSRR, SOT-23 Product overview: TLV70233DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70233DBVT can be used for catalog matching and distributor lookup.

3.3V 300mA LDO, 5.5V In, 30uA IQ, 68dB PSRR, SOT-23 Product overview: TLV70233DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70233DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70233DBVT
LDO Voltage Regulators TLV70233DBVT
LDO Voltage Regulators 300mALow IQLDO Reg

LDO Voltage Regulators 300mALow IQLDO Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70233DBVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70233DBVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70233DBVT
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLV70233DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70233DBVT
PMIC - Voltage Regulators - Linear TLV70233DBVT
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70233DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70233DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70233DBVT
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV70233DBVT 7968326P 7968326 142319-TLV70233DBVT 296-27895-6-ND 776-TLV70233DBVT TLV70233DBVT TLV70233DBVT TLV70233DBVT TLV70233DBVT
Product Name TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV70233DBVT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 300mA 5.5V SOT-23 LDO Voltage Regulator IC LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SOT-23,WSON SOT23; Other; SOT-23 SOT23; Other; Sot-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 4.75 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722901V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24618RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24616RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25618YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details