Texas Instruments TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70015DCKT

Description
200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125
Request a Quote Datasheet
Description
200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables - TLV70015DCKT - Texas Instruments
Dallas, TX, United States
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables
TLV70015DCKT
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70015DCKT
200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125

200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5V 200mA 30uA LDO Voltage Regulator IC
776-TLV70015DCKT
1.5V 200mA 30uA LDO Voltage Regulator IC 776-TLV70015DCKT
1.5V 200mA LDO Regulator, 30uA IQ, 5.5V Vin, SC-70 Product overview: TLV70015DCKT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 200mA, 30uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200mA, 30uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70015DCKT can be used for catalog matching and distributor lookup.

1.5V 200mA LDO Regulator, 30uA IQ, 5.5V Vin, SC-70 Product overview: TLV70015DCKT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 200mA, 30uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200mA, 30uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70015DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25267-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25267-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25267-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25267-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25267-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25267-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25267-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25267-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25267-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV70015DCKT - 144408-TLV70015DCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70015DCKT
144408-TLV70015DCKT
PMIC - PMIC - Voltage Regulators - Linear - TLV70015DCKT 144408-TLV70015DCKT
Manufacturer: Texas Instruments Win Source Part Number: 144408-TLV70015DCKT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.25V @ 200mA Operating Supply Current: 55μA to 270μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144408-TLV70015DCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.25V @ 200mA
Operating Supply Current: 55μA to 270μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV70015DCKT - Rochester Electronics
Newburyport, MA, United States
TLV700 200mA Low-Iq Low-Dropout (LDO) Regulator for Portables

TLV700 200mA Low-Iq Low-Dropout (LDO) Regulator for Portables

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70015DCKT
LDO Voltage Regulators TLV70015DCKT
LDO Voltage Regulators 200mA Low IQ LDO Reg for Portables

LDO Voltage Regulators 200mA Low IQ LDO Reg for Portables

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV70015DCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70015DCKT
PMIC - Voltage Regulators - Linear TLV70015DCKT
IC REG LINEAR 1.5V 200MA SC70-5

IC REG LINEAR 1.5V 200MA SC70-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70015DCKT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70015DCKT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70015DCKT
IC REG LINEAR 1.5V 200MA SC70-5

IC REG LINEAR 1.5V 200MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70015DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70015DCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70015DCKT
IC REG LINEAR 1.5V 200MA SC70-5

IC REG LINEAR 1.5V 200MA SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV70015DCKT 776-TLV70015DCKT 296-25267-2-ND 144408-TLV70015DCKT TLV70015DCKT TLV70015DCKT TLV70015DCKT TLV70015DCKT TLV70015DCKT
Product Name TLV700 200mA, Low IQ, Low Dropout Regulator for Portables 1.5V 200mA 30uA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV70015DCKT LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SC70,SOT,WSON Other; SC Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SC-70-5 SC-70; Other; SOT-SC70-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 3.6 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24250RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24703PW - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details