The TLV61225DCKR is a high-efficiency step-up converter designed for single-cell applications, offering an output voltage of 3.3 V. It operates with an input voltage range from 0.7 V to 3.3 V and can deliver output currents exceeding 40 mA. The device features a typical efficiency of up to 94% under standard operating conditions and has a low quiescent current of 5 OºA, making it suitable for battery-powered applications. The converter utilizes a hysteretic controller topology with synchronous rectification to maximize efficiency while minimizing quiescent currents. It includes protections for output overvoltage and overtemperature, ensuring reliable operation. The TLV61225DCKR is housed in a compact 6-pin SC-70 package, measuring 2 mm x 2 mm, which facilitates small circuit layouts. This product is ideal for consumer electronics, portable medical devices, and personal care products that require efficient power management.
Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package 6-SC70 -40 to 85
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363
Manufacturer: Texas Instruments
Win Source Part Number: 1109575-TLV61225DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 160mA (Switch)
Family Name: TLV61225
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Purpose: Step-Up
Maximum Input Voltage: 3.3V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 0.7V
Alternative Parts (Cross-Reference): AS1310-BTDT-33; AS1310-BTDT-30; TLV61225DCKT;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363
IC REG BOOST 3.3V 160MA SC70-6
Switching Voltage Regulators Single Cell High Eff Step-Up Converter
IC REG BOOST 3.3V 160MA SC70-6
IC REG BOOST 3.3V 160MA SC70-6
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TLV61225DCKR | 296-36756-1-ND | 1109575-TLV61225DCKR | TLV61225DCKR | TLV61225DCKR | TLV61225DCKR | TLV61225DCKR | TLV61225DCKR |
| Product Name | TLV61225 Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV61225DCKR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost; Boost | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SC70 | Other; 6-TSSOP, SC-88, SOT-363 | SC-70; Other; SC-70-6 | SSOP; Other; 6-TSSOP, SC-88, SOT-363 | SC-70; Other; 6-TSSOP, SC-88, SOT-363 | SSOP | ||
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts |