Texas Instruments TLV61224 Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package TLV61224DCKR

Description
Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV61224 Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package - TLV61224DCKR - Texas Instruments
Dallas, TX, United States
TLV61224 Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package
TLV61224DCKR
TLV61224 Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package TLV61224DCKR
Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package 6-SC70 -40 to 85

Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package 6-SC70 -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-46448-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-46448-6-ND
Voltage Regulators - DC DC Switching Regulators 296-46448-6-ND
Boost Switching Regulator IC Positive Fixed 3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363

Boost Switching Regulator IC Positive Fixed 3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-46448-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-46448-2-ND
Voltage Regulators - DC DC Switching Regulators 296-46448-2-ND
Boost Switching Regulator IC Positive Fixed 3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363

Boost Switching Regulator IC Positive Fixed 3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-46448-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-46448-1-ND
Voltage Regulators - DC DC Switching Regulators 296-46448-1-ND
Boost Switching Regulator IC Positive Fixed 3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363

Boost Switching Regulator IC Positive Fixed 3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV61224DCKR - 213115-TLV61224DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV61224DCKR
213115-TLV61224DCKR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV61224DCKR 213115-TLV61224DCKR
Manufacturer: Texas Instruments Win Source Part Number: 213115-TLV61224DCKR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 160mA (Switch) Family Name: TLV61224 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Purpose: Step-Up Maximum Input Voltage: 3V Nominal Output Voltage (Min/Fixed): 3V Minimum Input Voltage: 0.7V Alternative Parts (Cross-Reference): AS1330-BTDT-30; MAX1947ETA25+; MAX1947ETA25; Introduction Date: December 01, 2010 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213115-TLV61224DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 160mA (Switch)
Family Name: TLV61224
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Purpose: Step-Up
Maximum Input Voltage: 3V
Nominal Output Voltage (Min/Fixed): 3V
Minimum Input Voltage: 0.7V
Alternative Parts (Cross-Reference): AS1330-BTDT-30; MAX1947ETA25+; MAX1947ETA25;
Introduction Date: December 01, 2010
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TLV61224DCKR
Switching Voltage Regulators TLV61224DCKR
Switching Voltage Regulators Sgl Cell High Eff Step-Up Converter

Switching Voltage Regulators Sgl Cell High Eff Step-Up Converter

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TLV61224DCKR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TLV61224DCKR
Voltage Regulators - DC DC Switching Regulators TLV61224DCKR
IC REG BOOST 3V 160MA SC70-6

IC REG BOOST 3V 160MA SC70-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TLV61224DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TLV61224DCKR
Voltage Regulators - DC DC Switching Regulators TLV61224DCKR
Boost Switching Regulator IC Positive Fixed 3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363

Boost Switching Regulator IC Positive Fixed 3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TLV61224DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TLV61224DCKR
PMIC - Voltage Regulators - DC DC Switching Regulators TLV61224DCKR
IC REG BOOST 3V 160MA SC70-6

IC REG BOOST 3V 160MA SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TLV61224DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TLV61224DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TLV61224DCKR
IC REG BOOST 3V 160MA SC70-6

IC REG BOOST 3V 160MA SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TLV61224DCKR 296-46448-6-ND 213115-TLV61224DCKR TLV61224DCKR TLV61224DCKR TLV61224DCKR TLV61224DCKR TLV61224DCKR
Product Name TLV61224 Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV61224DCKR Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SC70 Other; 6-TSSOP, SC-88, SOT-363 SC-70; Other; SC-70-6 SC-70; Other; 6-TSSOP, SC-88, SOT-363 SSOP; Other; 6-TSSOP, SC-88, SOT-363 SSOP
Special Features Enable,Light Load Efficiency Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 to ? volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

1A 4.2V Power Management IC - 85-BQ24040DSQT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.2 volts
IOUT 0.8000 amps
View Details
2 suppliers
Battery Chargers - BQ21040DBVR - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details