300-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable & active output discharge 5-SOT-23 -40 to 125 Product overview: TLV70220PDBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70220PDBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109616-TLV70220PDBV
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2V
Dropout Voltage-Max: 0.38V @ 300mA
Operating Supply Current: 55μA to 370μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
LDO Voltage Regulators 300mA,Low IQ,LDO Reg
IC REG LINEAR 2V 300MA SOT23-5
IC REG LINEAR 2V 300MA SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV70220PDBVT | 776-TLV70220PDBVT | 1109616-TLV70220PDBVT | 296-TLV70220PDBVTCT-ND | TLV70220PDBVT | TLV70220PDBVT | TLV70220PDBVT |
| Product Name | TLV702P | Low-Power SOT-23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV70220PDBVT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SOT-23,WSON | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.5 to 4.2 volts | 2 volts | 2 volts | 2 volts | 2 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |