Texas Instruments TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70033DCKR

Description
200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125
Request a Quote Datasheet
Description
200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables - TLV70033DCKR - Texas Instruments
Dallas, TX, United States
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables
TLV70033DCKR
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70033DCKR
200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125

200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV70033DCKR - 033158-TLV70033DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70033DCKR
033158-TLV70033DCKR
PMIC - PMIC - Voltage Regulators - Linear - TLV70033DCKR 033158-TLV70033DCKR
Manufacturer: Texas Instruments Win Source Part Number: 033158-TLV70033DCKR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Family Name: TLV70033 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.25V @ 200mA Operating Supply Current: 55μA to 270μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): AME8833AEIV330Y; AME8833AEIV330Z; AME8833AEIV330; AME8833AEIV330L; Introduction Date: August 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Wireless, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 033158-TLV70033DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Family Name: TLV70033
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.25V @ 200mA
Operating Supply Current: 55μA to 270μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): AME8833AEIV330Y; AME8833AEIV330Z; AME8833AEIV330; AME8833AEIV330L;
Introduction Date: August 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Wireless, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Power Management

Buy Now Datasheet
 - TLV70033DCKR - Rochester Electronics
Newburyport, MA, United States
TLV700 200mA Low-Iq Low-Dropout (LDO) Regulator for Portables

TLV700 200mA Low-Iq Low-Dropout (LDO) Regulator for Portables

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32413-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32413-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32413-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32413-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32413-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32413-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32413-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32413-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32413-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
3.3V 200mA 30uA LDO Voltage Regulator IC
776-TLV70033DCKR
3.3V 200mA 30uA LDO Voltage Regulator IC 776-TLV70033DCKR
3.3V LDO 200mA, 68dB PSRR, 30uA IQ, 175mV Dropout, SC-70 Product overview: TLV70033DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 30uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 30uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70033DCKR can be used for catalog matching and distributor lookup.

3.3V LDO 200mA, 68dB PSRR, 30uA IQ, 175mV Dropout, SC-70 Product overview: TLV70033DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 30uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 30uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70033DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLV70033DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70033DCKR
PMIC - Voltage Regulators - Linear TLV70033DCKR
IC REG LINEAR 3.3V 200MA SC70-5

IC REG LINEAR 3.3V 200MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70033DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70033DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70033DCKR
IC REG LINEAR 3.3V 200MA SC70-5

IC REG LINEAR 3.3V 200MA SC70-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70033DCKR
LDO Voltage Regulators TLV70033DCKR
LDO Voltage Regulators 200mA Low IQ LDO Reg for Portables

LDO Voltage Regulators 200mA Low IQ LDO Reg for Portables

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70033DCKR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70033DCKR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70033DCKR
IC REG LINEAR 3.3V 200MA SC70-5

IC REG LINEAR 3.3V 200MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV70033DCKR 033158-TLV70033DCKR TLV70033DCKR 296-32413-6-ND 776-TLV70033DCKR TLV70033DCKR TLV70033DCKR TLV70033DCKR TLV70033DCKR
Product Name TLV700 200mA, Low IQ, Low Dropout Regulator for Portables PMIC - PMIC - Voltage Regulators - Linear - TLV70033DCKR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 200mA 30uA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SC70,SOT,WSON SC-70; Other; SC-70-5 SC-70; Other; SOT-SC70-5 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC SC-70; SSOP SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 3.6 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24105RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25120YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24100RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25173QWDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details