Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TLV62568PDDCT

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-47561-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47561-2-ND
Voltage Regulators - DC DC Switching Regulators 296-47561-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-47561-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47561-1-ND
Voltage Regulators - DC DC Switching Regulators 296-47561-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-47561-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47561-6-ND
Voltage Regulators - DC DC Switching Regulators 296-47561-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62568PDDCT - 853004-TLV62568PDDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62568PDDCT
853004-TLV62568PDDCT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62568PDDCT 853004-TLV62568PDDCT
Manufacturer: Texas Instruments Win Source Part Number: 853004-TLV62568PDDCT Features: Switching Regulator IC Output Package: Reel - TR Family Name: TLV62568 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47561-6, 296-47561-2, 296-47561-1

Manufacturer: Texas Instruments
Win Source Part Number: 853004-TLV62568PDDCT
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TLV62568
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47561-6, 296-47561-2, 296-47561-1

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TLV62568PDDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TLV62568PDDCT
PMIC - Voltage Regulators - DC DC Switching Regulators TLV62568PDDCT
IC REG BUCK ADJ 1A TSOT23-6

IC REG BUCK ADJ 1A TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TLV62568PDDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TLV62568PDDCT
Voltage Regulators - DC DC Switching Regulators TLV62568PDDCT
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TLV62568PDDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TLV62568PDDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TLV62568PDDCT
IC REG BUCK ADJ 1A SOT23

IC REG BUCK ADJ 1A SOT23

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TLV62568PDDCT
Switching Voltage Regulators TLV62568PDDCT
Switching Voltage Regulators 2.5V-5.5V input, 1A high efficiency step-down buck converter in SOT23 and SOT563 package 6-SOT-23-THIN -40 to 125

Switching Voltage Regulators 2.5V-5.5V input, 1A high efficiency step-down buck converter in SOT23 and SOT563 package 6-SOT-23-THIN -40 to 125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-47561-2-ND 853004-TLV62568PDDCT TLV62568PDDCT TLV62568PDDCT TLV62568PDDCT TLV62568PDDCT
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62568PDDCT PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 Other; Reel - TR SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23
Special Features Synchronous Rectification
Output Voltage 0.6000 to 5.5 volts 0.6000 to 5.5 volts 0.6000 volts
Unlock Full Specs
to access all available technical data