Texas Instruments TLV62565 1.5A Buck Converter in SOT23 Package TLV62565DBVT

Description
1.5A Buck Converter in SOT23 Package 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.5A Buck Converter in SOT23 Package 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV62565 1.5A Buck Converter in SOT23 Package - TLV62565DBVT - Texas Instruments
Dallas, TX, United States
TLV62565 1.5A Buck Converter in SOT23 Package
TLV62565DBVT
TLV62565 1.5A Buck Converter in SOT23 Package TLV62565DBVT
1.5A Buck Converter in SOT23 Package 5-SOT-23 -40 to 85

1.5A Buck Converter in SOT23 Package 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39274-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39274-1-ND
Voltage Regulators - DC DC Switching Regulators 296-39274-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39274-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39274-2-ND
Voltage Regulators - DC DC Switching Regulators 296-39274-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39274-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39274-6-ND
Voltage Regulators - DC DC Switching Regulators 296-39274-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62565DBVT - 139728-TLV62565DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62565DBVT
139728-TLV62565DBVT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62565DBVT 139728-TLV62565DBVT
Manufacturer: Texas Instruments Win Source Part Number: 139728-TLV62565DBVT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.23V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139728-TLV62565DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.23V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TLV62565DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TLV62565DBVT
PMIC - Voltage Regulators - DC DC Switching Regulators TLV62565DBVT
IC REG BUCK ADJ 1.5A SOT23-5

IC REG BUCK ADJ 1.5A SOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TLV62565DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TLV62565DBVT
Voltage Regulators - DC DC Switching Regulators TLV62565DBVT
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
TLV62565DBVT
Switching Voltage Regulators TLV62565DBVT
Switching Voltage Regulators 1.5A Buck Cnvtr

Switching Voltage Regulators 1.5A Buck Cnvtr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TLV62565DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TLV62565DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TLV62565DBVT
IC REG BUCK ADJ 1.5A SOT23-5

IC REG BUCK ADJ 1.5A SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TLV62565DBVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TLV62565DBVT
Voltage Regulators - DC DC Switching Regulators TLV62565DBVT
IC REG BUCK ADJ 1.5A SOT23-5

IC REG BUCK ADJ 1.5A SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TLV62565DBVT 296-39274-1-ND 139728-TLV62565DBVT TLV62565DBVT TLV62565DBVT TLV62565DBVT TLV62565DBVT TLV62565DBVT
Product Name TLV62565 1.5A Buck Converter in SOT23 Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62565DBVT PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Enable,Light Load Efficiency Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 5.2 volts 0.6000 to 5.23 volts 0.6000 volts 0.6000 to 5.23 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data