Manufacturer: Texas Instruments
Win Source Part Number: 801126-TLV62585RWTR
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 12-VQFN-HR (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5.5V
Manufacturer Package: 12-PowerVFQFN
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 12-VFQFN
IC REG BUCK ADJUSTABLE 3A 12VQFN
IC REG BUCK ADJUSTABLE 3A 12VQFN
IC REG BUCK ADJ 3A 12VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 12-VFQFN
Switching Voltage Regulators 3-A High Efficiency Step-Down Convert
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 801126-TLV62585RWTR | 296-48982-2-ND | TLV62585RWTR | TLV62585RWTR | TLV62585RWTR | TLV62585RWTR | TLV62585RWTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62585RWTR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 12-PowerVFQFN | Other; 12-PowerVFQFN | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |