Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70310DBVR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49987-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49987-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49987-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49987-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49987-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49987-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49987-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49987-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49987-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1356174-TLV70310DBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1356174-TLV70310DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1356174-TLV70310DBVR
Win Source Part Number: 1356174-TLV70310DBVR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: TLV70310 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply (Max): 370 µA Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1V Voltage Dropout (Max): 0.375V @ 300mA Current - Output: 300mA Current - Quiescent (Iq): 55 µA PSRR: 68dB (1kHz) Control Features: Current Limit Protection Features: Over Current

Win Source Part Number: 1356174-TLV70310DBVR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: TLV70310
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 370 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Voltage Dropout (Max): 0.375V @ 300mA
Current - Output: 300mA
Current - Quiescent (Iq): 55 µA
PSRR: 68dB (1kHz)
Control Features: Current Limit
Protection Features: Over Current

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Voltage Regulator IC
776-TLV70310DBVR
Low-Power SOT-23 Voltage Regulator IC 776-TLV70310DBVR
300-mA, high-PSRR, low-IQ, low-dropout voltage regulator 5-SOT-23 -40 to 125 Product overview: TLV70310DBVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70310DBVR can be used for catalog matching and distributor lookup.

300-mA, high-PSRR, low-IQ, low-dropout voltage regulator 5-SOT-23 -40 to 125 Product overview: TLV70310DBVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70310DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLV70310DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70310DBVR
PMIC - Voltage Regulators - Linear TLV70310DBVR
IC REG LINEAR 1V 300MA SOT23-5

IC REG LINEAR 1V 300MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70310DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70310DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70310DBVR
IC REG LINEAR 1V 300MA SOT23-5

IC REG LINEAR 1V 300MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70310DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70310DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70310DBVR
IC REG LINEAR 1V 300MA SOT23-5

IC REG LINEAR 1V 300MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 296-49987-2-ND 1356174-TLV70310DBVR 776-TLV70310DBVR TLV70310DBVR TLV70310DBVR TLV70310DBVR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Low-Power SOT-23 Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Internal Current Limit; Input Overcurrent Protection; Current Limit Internal Current Limit; Current Limit
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24105IRHLRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-3.6-RL - 860301-ADP3330ART-3.6-RL - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Voltage Regulators - 1220381 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Power Distribution Switches, Load Drivers - UDN2981A-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details