Allied Electronics, Inc. Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Product Name | Notes |
---|---|
Features Miniature Axial-Lead Capacitors Available in 5 Sizes Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin Laser Marked for Improved Legibility and Tapered End of Case Provides Easy... | |
Features These High Performance, Hermetically-Sealed TANTALEX® Capacitors Have Set the Standard for Solid-Electrolyte Tantalum Capacitors for More Than Three Decades High Capacitance, Low DCL, Low Dissipation Factor and Exceptional Operating... | |
Multilayer Ceramic Chip Capacitors AVX “Tip & Ring” or “ring detector” Multilayer Ceramic Chip Capacitors are designed as a standard telecom filter to block –48 Volts DC telephone line voltage... | |
Specifications Temperature Range: –40°C to +110°C Dissipation Factor: 1.0% Max. @ 1 kHz Applications EMI/RFI Suppression Antenna Coupling Line Bypass | |
Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min. Specifications Temperature Rating: COG, X7R, Z5U Wide Capacitance... | |
DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. | |
Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and... | |
The Series 168 is a radial leaded metallized polyester self healing film capacitor. Non-inductively wound. Housed in a molded, flame-retardant case with epoxy fill. Suggested applications are blocking, bypass, decoupling,... | |
The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor... | |
The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. Capacitance Range: 0.0022... | |
Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy... | |
EIA Class I Ceramic Materials — Temperature Compensating Operating Temperature Range — –55°C to +125°C Temperature Characteristic — ±0.3% | |
EIA Class II Ceramic Materials — General Purpose Operating Temperature Range — –55°C to +85°C Temperature Characteristic — ±15% | |
EIA Class II Ceramic Materials — Temperature Stable Operating Temperature Range — –55°C to +125°C Temperature Characteristic — ±15% | |
EIA Class II Ceramic Materials Operating Temperature Range — +10°C to +85°C Temperature Characteristic — +22%, –56% | |
EIA Class II Materials — General Purpose Operating Temperature Range — –30°C to +85°C Temperature Characteristic — +22%, –82% | |
Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High Frequency Long Life High Ripple Current Low Impedance | |
Temperature Range: –40°C to +85°C Working Voltage: 10 to 450 VDC Load Life: 2000 Hours Axial Lead General Purpose | |
Temperature Range: –40°C to +85°C Working Voltage: 16 to 450 VDC Load Life: 3000 Hours High Ripple Current Low Impedance | |
Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size General Purpose | |
Temperature Range: –55°C to +105°C Working Voltage: 160 to 630 VDC Voltage, Alternating Current: 90 to 250 VAC Dissipation Factor: <0.1% Flame Retardant | |
Temperature Range: –55°C to +105°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size | |
Temperature Range: –55°C to +125°C Working Voltage: 100 to 1,000 VDC Voltage, Alternating Current: 63 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant... | |
Temperature Range: –55°C to +125°C Working Voltage: 50 to 1,000 VDC Voltage, Alternating Current: 30 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant... | |
+⁄- 10% Tolerance, Axial Leaded, Polypropylene Film Capacitors Used for SMPS, induction heaters, high voltage and current applications Tinned copper leads Temperature Range: -40°C to +85°C Working Voltage | |
+105°C High Frequency Low Impedance Radial Lead Aluminum Electrolytic Capacitor, 1000 μF Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High... | |
+105°C High Frequency Low Impedance Radial Lead Aluminum Electrolytic Capacitor, 150 μF Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High... | |
+105°C High Frequency Low Impedance Radial Lead Aluminum Electrolytic Capacitor, 1500 μF Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High... | |
+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 100 uF Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High... | |
+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 1000 μF Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High... | |
+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 1500 μF Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High... | |
+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor,1000 μF, 16 WVDC Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours... | |
+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High Frequency <l... | |
+105°C Standard Radial Leaded Aluminum Electrolytic Capacitors, 1000 uF, 16 WVDC, 20 VDC | |
+85°C Reduced Size Snap-Mount Aluminum Electrolytic Capacitor, 1000 μF Capacitance Temperature Range: –40°C to +85°C Working Voltage: 16 to 450 VDC Load Life: 3000 Hours High Ripple Current < | |
+85°C Reduced Size Snap-Mount Aluminum Electrolytic Capacitor, 10000 μF Capacitance Temperature Range: –40°C to +85°C Working Voltage: 16 to 450 VDC Load Life: 3000 Hours High Ripple Current | |
+85°C Standard Radial Lead Aluminum Electrolytic Capacitor, 450 WVDC, 500 VDC Surge Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size General... | |
+85°C Standard Radial Leaded Aluminum Electrolytic Capacitor, 100 uF, 160 WVDC, 200 VDC Surge Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small... | |
+85°C Standard Radial Leaded Aluminum Electrolytic Capacitor, 1000 uF, 50 WVDC, 63 VDC Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size... | |
105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 1000 uF, 35 WVDC Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000... | |
105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 1500 uF, 35 WVDC Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000... | |
105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 47 uF, 200 WVDC Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000... | |
158X Series Type X2 Suppressor Capacitor, 275⁄250 VAC, ± 20% Tolerance, Radial Leaded The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant... | |
Operating Temperature: –55°C to +85°C. (to +125°C with voltage derating). Capacitance Tolerance: At 120 Hz, +25°C, ±20%, ±10% Standard. Dissipation Factor: At 120 Hz, +25°C. Features • Economy and High... | |
Operating Temperature: –55°C to +85°C. (to +125°C with voltage derating). Capacitance Tolerance: At 120 Hz, +25°C, ±20%, ±10% Standard. Dissipation Factor: At 120 Hz, +25°C. Features • Economy and High... | |
Operating Temperature: –55°C to +85°C. (to +125°C with voltage derating). Capacitance Tolerance: At 120 Hz, +25°C, ±20%, ±10% Standard. Dissipation Factor: At 120 Hz, +25°C. Features • Economy and High... | |
AC⁄Motor Run Film Capacitor, Radial Leaded Termination, -25°C to +85°C Operating Temperature Series: MAB. Temperature Range: –25°C to +85°C. WVDC: 350 to 1,150. VAC: 150 to 600. Dissipation Factor: 0.06%... | |
Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors Switching capacitor for industrial controls Motor speed control SMPS High end audio Resonant circuits Induction heaters High frequency electronic ballasts Temperature Range: –40°C... | |
Capacitor, 100uF, 25Vdc, 20%, Lead-Free | |
capacitor, Aluminum electrolytic radial1000 uf 35 v case size 16 x 15 | |
CAPACITOR, CERAMIC;0.1UF;CHIP;C ASE 1206;+/-10%;50V;SMD; X7R;2.5% DF;-55DEGC ,TR | |
CAPACITOR, METALLIZED POLYPROPY, AXIAL,HIGH FREQUENCY, 1.0UF 600WV +-10% | |
Capacitor, Radial Leaded Termination, ±10% Tolerance Designed for, UPS, inverters and power semiconductor applications dv⁄dt Range Up to 7500 v⁄μ Sec Up to 2,000 VDC Specifications Temperature Range: –55°C to... | |
CAPACITOR; AL ELECTROLYTIC; CAP 10000UF; TOL +-20%; SNAP-MOUNT; 63V | |
CAPACITOR; AL ELECTROLYTIC; CAP 10000UF; TOL +-20%; SNAP-MOUNT;25V | |
CAPACITOR; AL ELECTROLYTIC; CAP 10000UF; TOL +-20%; SNAP-MOUNT;63V | |
CAPACITOR; AL ELECTROLYTIC; CAP 1000UF;TOL +-20%; RADIAL; 50V | |
CAPACITOR; AL ELECTROLYTIC; CAP 100UF ;TOL +-20%; RADIAL;25V | |
CAPACITOR; AL ELECTROLYTIC; CAP 100UF; TOL +-20%; RADIAL; 35V | |
CAPACITOR; AL ELECTROLYTIC; CAP 10UF ; TOL +-20%; RADIAL; 50V | |
CAPACITOR; AL ELECTROLYTIC; CAP 150UF; TOL +-20%; SNAP-MOUNT; 350V | |
capacitor; Cap 34000uF; Vol-Rtg 100Vdc;Screw Terminal; 2 1/2 x 5 5/8 | |
CAPACITOR; METALLIZED POLYPROPY; CAP10.0UF; TOL +-10%; AXIAL; 600V | |
Capacitor; Tantalum; Cap 0.1 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case A | |
Capacitor; Tantalum; Cap 0.22 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case A | |
Capacitor; Tantalum; Cap 0.33 uF; Tol 10%; Vol-Rtg 50 VDC; Radial; Case A | |
Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 25 VDC; Radial; Case A | |
Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 50 VDC; Radial; Case B | |
Capacitor; Tantalum; Cap 10 uF; Tol 10%; Vol-Rtg 16 VDC; Radial; Case C | |
Capacitor; Tantalum; Cap 10 uF; Tol 10%; Vol-Rtg 25 VDC; Radial; Case C | |
Capacitor; Tantalum; Cap 10 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case D | |
Capacitor; Tantalum; Cap 10 uF; Tol 20%; Vol-Rtg 16 VDC; Radial; Case C | |
Capacitor; Tantalum; Cap 10 uF; Tol 20%; Vol-Rtg 50 VDC; Radial; Case F | |
Capacitor; Tantalum; Cap 150 uF; Tol 10%; Vol-Rtg 16 VDC; Radial; Case F | |
Capacitor; Tantalum; Cap 2.2 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case B | |
Capacitor; Tantalum; Cap 2.2 uF; Tol 10%; Vol-Rtg 50 VDC; Radial; Case C | |
Capacitor; Tantalum; Cap 2.2 uF; Tol 20%; Vol-Rtg 35 VDC; Radial; Case B | |
Capacitor; Tantalum; Cap 22 uF; Tol 10%; Vol-Rtg 16 VDC; Radial; Case D | |
Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case D | |
Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 35 VDC; Radial; Case E | |
Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 50 VDC; Radial; Case F | |
Capacitor; Tantalum; Cap 3.3 uF; Tol 10%; Vol-Rtg 25 VDC; Radial; Case B | |
Capacitor; Tantalum; Cap 3.3 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case B | |
Capacitor; Tantalum; Cap 33 uF; Tol 10%; Vol-Rtg 10 VDC; Radial; Case D | |
Capacitor; Tantalum; Cap 33 uF; Tol 10%; Vol-Rtg 25 VDC; Radial; Case E | |
Capacitor; Tantalum; Cap 4.7 uF; Tol 10%; Vol-Rtg 50 VDC; Radial; Case D | |
Capacitor; Tantalum; Cap 4.7 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case B | |
Capacitor; Tantalum; Cap 47 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case F | |
Capacitor; Tantalum; Cap 47 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case E | |
Capacitor; Tantalum; Cap 6.8 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case D | |
Capacitor; Tantalum; Cap 68 uF; Tol 10%; Vol-Rtg 25 VDC; Radial; Case F | |
Capacitor;Aluminum;2 .0uf;25.0 Dia.;92mmMax Length Overall Dimension | |
Capacitor;Ceramic; Cap .1uF; Tol+-10%;SMD; Vol-Rtg 16V;X7R,cut tape | |
Capacitor;Ceramic;Ca p 0.01 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4 | |
CAPACITOR;CERAMIC;CA P 0.01UF; TOL+-10%;SMT;VOL-RTG 1000V; X7R;HIGH VOLTAGE | |
CAPACITOR;CERAMIC;CA P 0.01UF; TOL+-10%;SMT;VOL-RTG 1500V;HIGH VOLTAGE,Cut Tape | |
Capacitor;Ceramic;Ca p 0.02 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4 | |
Capacitor;Ceramic;Ca p 0.05 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4 | |
Capacitor;ceramic;ca p 1000 uf; tol+-10%;X7r,Cut Tape | |
CAPACITOR;CERAMIC;CA P 10000 PF;TOL +-10%;RADIAL HIGH VOLTAGE ;VOL-RTG 1000V;LS.1 | |
CAPACITOR;CERAMIC;CA P 1000PF; TOL+-10%;3000V; X7R;HIGH VOLTAGE;Cut Tape | |
Capacitor;Ceramic;Ca p 5000 pF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4 | |
CAPACITOR;CERAMIC;CA P100000PF;TOL+-10%;R ADIAL HIGHTEMPERATURE;VOL- RTG 500V;LS.5 | |
Capacitor;Metal;12uf ;35 Dia;110 Max Overall Dim;Screw;-25degC;85 degC;For Multi-S | |
General Purpose Aluminum Electrolytic Capacitors Lead free leads Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size General Purpose | |
General Purpose Electrolytic Capacitor Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size General Purpose | |
General Purpose Electrolytic Capacitor 20 mA Maximum RMS ripple current general purpose aluminum electrolytic capacitor. | |
LBA Series - For all general purpose high CV applications. High Ripple Currents Ratings Rugged Design Large Case Size Selection Capacitance Range: 47μF to 47,000μF Voltage range: 10 WVDC to... | |
Low Impedance Radial Lead Aluminum Electrolytic Capacitors, 50 WVDC Voltage Rating High ripple current High frequency Extended life Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load... | |
Low Impedance Radial Lead Aluminum Electrolytic Capacitors High ripple current High frequency Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High... | |
Low Profile Radial Leaded Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 50 VDC Load Life: 1000 Hours Small Size Low... | |
Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature | |
Metallized Polyester Film Capacitors, Arc Suppressor⁄Snubber Network, Q⁄QRL Series, -55 to +85°C “ARCING”, “SPARKING”, and “TRANSIENTS” often cause premature failures in relays, switches, thyristors, triacs, contactors, and related products. QUENCHARC® | |
Metallized Polyester Radial Leaded Capacitor, 158X Series, 40 to +100°C The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case... | |
Metallized Polyester Radial Leaded Capacitors, 158X Series, -40 to +100°C The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case... | |
Metallized Polyester Radial Leaded Capacitors, 158X Series, 40 to +100°C The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case... | |
Metallized Polypropylene Capacitors, ±10% Tolerance, Radial Leaded Designed for UPS, inverters and power semiconductor applications Upto 2000 VDC Specifications Temperature Range: –55°C to +105°C Dissipation Factor: 0.03% to 0.15% @ | |
Metallized Polypropylene Capacitors, ±10%, Radial Leaded Designed for, UPS, Inverters and Power Semiconductor Applications Up to 2,000 VDC dv⁄dt Range Up to 7500 v⁄μ Sec. Specifications Temperature Range: –55°C to... | |
Polypropylene Film Capacitors for Power Semiconductors Circuits Temperature Range: –40°C to +85°C Working Voltage: 700 to 2,000 VDC Voltage, Alternating Current: 380 to 750 VAC Dissipation Factor: 0.04% to 0.06%... | |
Polypropylene Film Capacitors Temperature Range: –40°C to +85°C Working Voltage: 700 to 2,000 VDC Voltage, Alternating Current: 380 to 750 VAC Dissipation Factor: 0.04% to 0.06% @ 1 kHz High... | |
Radial Lead Snubber Polypropylene Capacitors, -55 to +105°C 400 Volts AC Specifications Temperature Range: –55°C to +105°C Dissipation Factor: 0.03% to 0.15% @ 1 kHz Features High dv/dt Self-Healing High... | |
Radial Leaded Aluminum Electrolytic Capacitor, 10.0 μF Capacitance Temperature Range: –40°C to +105°C Working Voltage: 160 to 450 VDC Load Life: 5000 Hours High Frequency High Voltage | |
Reduced Size Snap-Mount Aluminum Electrolytic Capacitor, 100 μF, 450 WVDC, 500 SVDC Temperature Range: –40°C to +85°C Working Voltage: 16 to 450 VDC Load Life: 3000 Hours High Ripple Current... | |
Reduced Size Snap-Mount Aluminum Electrolytic Capacitor, 150 μF, 450 WVDC, 500 SVDC Temperature Range: –40°C to +85°C Working Voltage: 16 to 450 VDC Load Life: 3000 Hours High Ripple Current... | |
Standard Radial Leaded Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size General Purpose... | |
Standard Radial Leaded Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 50 VDC Load Life: 1000 Hours Small Size Low Profile... | |
Standard Radial Leaded Aluminum Electrolytic Capacitor, -55 to +85°C Operating Temperature Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 50 VDC Load Life: 1000 Hours Small Size Low Profile... |
Next >> |