Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 108LBB160M2CF

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
108LBB160M2CF
SNAP-IN/ SNAP MOUNT Capacitors 108LBB160M2CF
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Fort Worth, TX, USA
Capacitor, Al Electrolytic;1000uF;Snap-in;Radial;+/-20%;160WVDC;25mmDia.;-40deg
70111956
Capacitor, Al Electrolytic;1000uF;Snap-in;Radial;+/-20%;160WVDC;25mmDia.;-40deg 70111956
+85°C Reduced Size Snap-Mount Aluminum Electrolytic Capacitor, 1000 μF Capacitance Temperature Range: –40°C to +85°C Working Voltage: 16 to 450 VDC Load Life: 3000 Hours High Ripple Current <

+85°C Reduced Size Snap-Mount Aluminum Electrolytic Capacitor, 1000 μF Capacitance

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 16 to 450 VDC
  • Load Life: 3000 Hours
  • High Ripple Current
    <
Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 108LBB160M2CF 70111956
Product Name SNAP-IN/ SNAP MOUNT Capacitors Capacitor, Al Electrolytic;1000uF;Snap-in;Radial;+/-20%;160WVDC;25mmDia.;-40deg
Configuration / Form Factor Snap-In
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C643U025EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details