4.7µF Conformal Coated Tantalum Capacitors 25V Radial
Tantalum;Cap 4.7 uF;Tol 20%;Vol-Rtg 25
Capacitor; Tantalum; Cap 4.7 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case B
CAP TANT 4.7UF 20% 25V RADIAL
CAP, 4.7UF, 25V, TANT, RADIAL ROHS COMPLIANT: YES
CAP TANT 4.7UF 20% 25V RADIAL
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D475X0025B1V1E3-ND | 8310122 | 70212752 | 199D475X0025B1V1E3 | 70AH0057 | 199D475X0025B1V1E3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor; Tantalum; Cap 4.7 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case B | Capacitors - Tantalum Capacitors | Cap, 4.7Uf, 25V, Tant, Radial Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | Automotive | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |