Cornell Dubilier CAPACITOR, METALLIZED POLYESTER, AXIAL,0.1UF, 400V, 5% 150104K400EC

Description
The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance Range: 0.001 to 10.0 μF Tolerance: ±5%, Also Available in ±10% and ±20% Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz) Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)
Datasheet
Description
The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance Range: 0.001 to 10.0 μF Tolerance: ±5%, Also Available in ±10% and ±20% Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz) Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, METALLIZED POLYESTER, AXIAL,0.1UF, 400V, 5% - 70189777 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, METALLIZED POLYESTER, AXIAL,0.1UF, 400V, 5%
70189777
CAPACITOR, METALLIZED POLYESTER, AXIAL,0.1UF, 400V, 5% 70189777
The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance Range: 0.001 to 10.0 μF Tolerance: ±5%, Also Available in ±10% and ±20% Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz) Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)

The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications.

  • Capacitance Range: 0.001 to 10.0 μF
  • Tolerance: ±5%, Also Available in ±10% and ±20%
  • Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz)
  • Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)
Supplier's Site
Capacitor Polyester Film Film 0.1Uf 10%, 400V; Dielectric Type Cornell Dubilier - 34H3149 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.1Uf 10%, 400V; Dielectric Type Cornell Dubilier
34H3149
Capacitor Polyester Film Film 0.1Uf 10%, 400V; Dielectric Type Cornell Dubilier 34H3149
CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 400V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 400V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 150104K400EC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150104K400EC
Film Capacitors 150104K400EC
CAP FILM 0.1UF 10% 400VDC AXIAL

CAP FILM 0.1UF 10% 400VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 70189777 34H3149 150104K400EC
Product Name CAPACITOR, METALLIZED POLYESTER, AXIAL,0.1UF, 400V, 5% Capacitor Polyester Film Film 0.1Uf 10%, 400V; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details