Vishay Precision Group Ceramic Capacitors 125LD50-R

Description
5000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
5000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 125LD50-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
125LD50-R-ND
Ceramic Capacitors 125LD50-R-ND
5000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

5000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 5000Pf, 400V, Y5V, 20%, Radial; Capacitance Vishay - 40K5840 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5000Pf, 400V, Y5V, 20%, Radial; Capacitance Vishay
40K5840
Ceramic Capacitor 5000Pf, 400V, Y5V, 20%, Radial; Capacitance Vishay 40K5840
CERAMIC CAPACITOR 5000PF, 400V, Y5V, 20%, RADIAL; Capacitance:5000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 5000PF, 400V, Y5V, 20%, RADIAL; Capacitance:5000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 125LD50-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
125LD50-R
Capacitors - Ceramic Capacitors 125LD50-R
CAP CER 5000PF 400VAC Y5V RADIAL

CAP CER 5000PF 400VAC Y5V RADIAL

Supplier's Site
Ceramic Capacitors - 125LD50-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
125LD50-R
Ceramic Capacitors 125LD50-R
CAP CER 5000PF 400VAC Y5V RADIAL

CAP CER 5000PF 400VAC Y5V RADIAL

Supplier's Site Datasheet
Capacitor;Ceramic;Cap 5000 pF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4 - 70079816 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 5000 pF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4
70079816
Capacitor;Ceramic;Cap 5000 pF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4 70079816
Capacitor;Ceramic;Ca p 5000 pF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4

Capacitor;Ceramic;Cap 5000 pF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 125LD50-R-ND 40K5840 125LD50-R 125LD50-R 70079816
Product Name Ceramic Capacitors Ceramic Capacitor 5000Pf, 400V, Y5V, 20%, Radial; Capacitance Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor;Ceramic;Cap 5000 pF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts 400 volts 125 to 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4106-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - C17AH111J-4UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details