Vishay Precision Group Through-Hole 35 V 10 uF Capacitor 199D106X0035D1V1E3

Description
CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 10 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D106X0035D1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D106X0035D1V1E 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 10 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D106X0035D1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D106X0035D1V1E 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 35 V 10 uF Capacitor
59-199D106X0035D1V1E3
Through-Hole 35 V 10 uF Capacitor 59-199D106X0035D1V1E3
CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 10 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D106X0035D1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D106X0035D1V1E 3 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 10 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D106X0035D1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D106X0035D1V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 199D106X0035D1V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D106X0035D1V1E3-ND
Tantalum Capacitors 199D106X0035D1V1E3-ND
10µF Conformal Coated Tantalum Capacitors 35V Radial

10µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D106X0035D1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D106X0035D1V1E3
Capacitors - Tantalum Capacitors 199D106X0035D1V1E3
CAP TANT 10UF 20% 35V RADIAL

CAP TANT 10UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - 199D106X0035D1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D106X0035D1V1E3
Tantalum Capacitors 199D106X0035D1V1E3
CAP TANT 10UF 20% 35V RADIAL

CAP TANT 10UF 20% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 35V, Radial 20%; Capacitance Vishay - 99M0560 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, Radial 20%; Capacitance Vishay
99M0560
Tantalum Capacitor, 10Uf, 35V, Radial 20%; Capacitance Vishay 99M0560
TANTALUM CAPACITOR, 10UF, 35V, RADIAL 20%; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm; No. of Pins:2 RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 35V, RADIAL 20%; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 35V, 20%; Capacitance Vishay - 15AC7096 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, 20%; Capacitance Vishay
15AC7096
Cap, 10Μf, 35V, 20%; Capacitance Vishay 15AC7096
CAP, 10µF, 35V, 20%; Capacitance:10µF; Voltage Rating:35V; Product Range:199 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lead Spacing:2.54mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 35V, 20%; Capacitance:10µF; Voltage Rating:35V; Product Range:199 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lead Spacing:2.54mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAP TANT 10UF 20% 35V RADIAL - 874-199D106X0035D1V1E3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 20% 35V RADIAL
874-199D106X0035D1V1E3
CAP TANT 10UF 20% 35V RADIAL 874-199D106X0035D1V1E3
CAP TANT 10UF 20% 35V RADIAL

CAP TANT 10UF 20% 35V RADIAL

Supplier's Site
Capacitor; Tantalum; Cap 10 uF; Tol 20%; Vol-Rtg 35 VDC; Radial; Case D - 70212707 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; Tantalum; Cap 10 uF; Tol 20%; Vol-Rtg 35 VDC; Radial; Case D
70212707
Capacitor; Tantalum; Cap 10 uF; Tol 20%; Vol-Rtg 35 VDC; Radial; Case D 70212707
Operating Temperature: –55°C to +85°C. (to +125°C with voltage derating). Capacitance Tolerance: At 120 Hz, +25°C, ±20%, ±10% Standard. Dissipation Factor: At 120 Hz, +25°C. Features • Economy and High Performance Are Combined in These Radial-Lead, Solid-Electrolyte TANTALEX® Capacitor • Rugged, Reliable Capacitors Featuring Low Leakage Current and Low Dissipation Factor • Six Miniature Case Sizes and Three Lead Styles. All Case Sizes Are Available in Standard Tape and Reel Packaging Per EIA-RS-468 • Standard Ratings Include Replacements for Type 196D Capacitors Applications • Suitable for a Broad Range of Consumer, Commercial and Industrial Equipment

Operating Temperature: –55°C to +85°C. (to +125°C with voltage derating). Capacitance Tolerance: At 120 Hz, +25°C, ±20%, ±10% Standard. Dissipation Factor: At 120 Hz, +25°C.
Features
• Economy and High Performance Are Combined in These Radial-Lead, Solid-Electrolyte TANTALEX® Capacitor
• Rugged, Reliable Capacitors Featuring Low Leakage Current and Low Dissipation Factor
• Six Miniature Case Sizes and Three Lead Styles. All Case Sizes Are Available in Standard Tape and Reel Packaging Per EIA-RS-468
• Standard Ratings Include Replacements for Type 196D Capacitors Applications
• Suitable for a Broad Range of Consumer, Commercial and Industrial Equipment

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-199D106X0035D1V1E3 199D106X0035D1V1E3-ND 199D106X0035D1V1E3 199D106X0035D1V1E3 99M0560 15AC7096 874-199D106X0035D1V1E3 70212707
Product Name Through-Hole 35 V 10 uF Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 35V, Radial 20%; Capacitance Vishay Cap, 10Μf, 35V, 20%; Capacitance Vishay CAP TANT 10UF 20% 35V RADIAL Capacitor; Tantalum; Cap 10 uF; Tol 20%; Vol-Rtg 35 VDC; Radial; Case D
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers