08055A102JAT2A/BKN -- CAPACITOR, CERAMIC;1000PF;CHIP;CASE 0805;0+/-30PPM/DEGC;+/-5%;50WVDC;SCUT TAPE
AVX Corporation
Capacitor, Ceramic;1000pF;Chip;Case 0805;0+/-30ppm/degC;+/-5%;50WVDC;Scut tape
08055A102JAT2A/BKN
Description
EIA Class I Ceramic Materials — Temperature Compensating
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±0.3%
Description
EIA Class I Ceramic Materials — Temperature Compensating
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±0.3%
Suppliers
Capacitor, Ceramic;1000pF;Chip;Case 0805;0+/-30ppm/degC;+/-5%;50WVDC;Scut tape
70001103
EIA Class I Ceramic Materials — Temperature Compensating
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±0.3%
- EIA Class I Ceramic Materials — Temperature Compensating
- Operating Temperature Range — –55°C to +125°C
- Temperature Characteristic — ±0.3%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001103 |
|
Product Name
|
Capacitor, Ceramic;1000pF;Chip;Case 0805;0+/-30ppm/degC;+/-5%;50WVDC;Scut tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition; Ceramic NPO
|
|
Capacitance Range
|
1.00E-3 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-25 to 70 C (-13 to 158 F)
Capacitance Range
470000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
Capacitance Range
24000 microF
View Details
3 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
8.20E-6 microF
View Details
6 suppliers