Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
Metallized Polypropylene Capacitors, ±10% Tolerance, Radial Leaded
FILM CAPACITOR, 0.1UF 2000WV +/-10% *NO PB* ROHS COMPLIANT: YES
| Illinois Capacitor | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 104PPB202K | 70112076 | 84M4086 |
| Product Name | HIGH DVDT/PULSE Capacitors | Capacitor; 0.1 uF; 2000 WVDC; +10; Radial Leaded; 0.03; 100,000 Megohms (Min.) | Film Capacitor, 0.1Uf 2000Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene |