Cornell Dubilier GENERAL PURPOSE FILM Capacitors 103MSR400K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE FILM Capacitors
103MSR400K
GENERAL PURPOSE FILM Capacitors 103MSR400K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitors - 103MSR400K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
103MSR400K
Film Capacitors 103MSR400K
CAP FILM 10000PF 10% 400VDC RAD

CAP FILM 10000PF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor, Film, Pet, 0.01Uf, 400V, Rad; Dielectric Type Illinois Capacitor - 55K4726 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pet, 0.01Uf, 400V, Rad; Dielectric Type Illinois Capacitor
55K4726
Capacitor, Film, Pet, 0.01Uf, 400V, Rad; Dielectric Type Illinois Capacitor 55K4726
CAPACITOR, FILM, PET, 0.01UF, 400V, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PET, 0.01UF, 400V, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Capacitor;Polyester Metallized;Cap 0.01uF;Tol 10%;Vol-Rtg 400 VDC;Radial
70112013
Capacitor;Polyester Metallized;Cap 0.01uF;Tol 10%;Vol-Rtg 400 VDC;Radial 70112013
Temperature Range: –55°C to +125°C Working Voltage: 100 to 1,000 VDC Voltage, Alternating Current: 63 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant

  • Temperature Range: –55°C to +125°C
  • Working Voltage: 100 to 1,000 VDC
  • Voltage, Alternating Current: 63 to 250 VAC
  • Dissipation Factor: 1.0% Max. @ 1 kHz
  • Small Size
  • Self-Healing
  • Flame Retardant
Supplier's Site

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 103MSR400K 103MSR400K 55K4726 70112013
Product Name GENERAL PURPOSE FILM Capacitors Film Capacitors Capacitor, Film, Pet, 0.01Uf, 400V, Rad; Dielectric Type Illinois Capacitor Capacitor;Polyester Metallized;Cap 0.01uF;Tol 10%;Vol-Rtg 400 VDC;Radial
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers