04025C472KAT2A/BKN -- CAPACITOR;CERAMIC;CAP 4700PF; TOL+-10%;SMT;VOL-RTG 50V; X7R,CUT TAPE
AVX Corporation
CAPACITOR;CERAMIC;CAP 4700PF; TOL+-10%;SMT;VOL-RTG 50V; X7R,cut tape
04025C472KAT2A/BKN
Description
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Description
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Suppliers
CAPACITOR;CERAMIC;CAP 4700PF; TOL+-10%;SMT;VOL-RTG 50V; X7R,cut tape
70001436
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Supplier's Site
Technical Specifications
Product Category
Capacitors
Product Number
70001436
Product Name
CAPACITOR;CERAMIC;CAP 4700PF; TOL+-10%;SMT;VOL-RTG 50V; X7R,cut tape
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Electrostatic Capacitors
Ceramic Composition; Ceramic X7R
Capacitance Range
0.0047 microF
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor; Through Hole
Technology
Film Capacitors
Capacitance Type
Fixed
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
8.00E-7 microF
View Details
6 suppliers