Vishay Precision Group Tantalum Capacitors 199D686X9025F6V1E3

Description
68µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D686X9025F6V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D686X9025F6V1E3-ND
Tantalum Capacitors 199D686X9025F6V1E3-ND
68µF Conformal Coated Tantalum Capacitors 25V Radial

68µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1035194-199D686X9025F6V1E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1035194-199D686X9025F6V1E3
Capacitors - Tantalum Capacitors 1035194-199D686X9025F6V1E3
Win Source Part Number: 1035194-199D686X9025 F6V1E3 Category: Capacitors>Tantalum Capacitors Series: TANTALEX®, 199D Type: Conformal Coated Features: General Purpose Package: Bulk Height - Seated (Max): 0.748" (19.00mm) Standard Package: 100 Capacitance: 68 µF Tolerance: ±10% Voltage - Rated: 25 V Lead Spacing: 0.200" (5.08mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: F Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.378" Dia (9.60mm) Alternative Parts (Cross-Reference): TAP686K025CCS; TAP686K025CRS; TAP686K025CRW; T356K686K016AT; T350K686K016AT; T350G686K006AT199D68 6X9025F6V1E3.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Mfr: Vishay Sprague

Win Source Part Number: 1035194-199D686X9025F6V1E3
Category: Capacitors>Tantalum Capacitors
Series: TANTALEX®, 199D
Type: Conformal Coated
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.748" (19.00mm)
Standard Package: 100
Capacitance: 68 µF
Tolerance: ±10%
Voltage - Rated: 25 V
Lead Spacing: 0.200" (5.08mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: F
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.378" Dia (9.60mm)
Alternative Parts (Cross-Reference): TAP686K025CCS; TAP686K025CRS; TAP686K025CRW; T356K686K016AT; T350K686K016AT; T350G686K006AT199D686X9025F6V1E3.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Mfr: Vishay Sprague

Buy Now Datasheet
Singapore, Singapore
Through-Hole 68uF 25V Capacitor
59-199D686X9025F6V1E3
Through-Hole 68uF 25V Capacitor 59-199D686X9025F6V1E3
68uF 25V Tantalum Capacitor, Radial, Through Hole Product overview: 199D686X9025F6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 68uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 68uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D686X9025F6V1E 3 can be used for catalog matching and distributor lookup.

68uF 25V Tantalum Capacitor, Radial, Through Hole Product overview: 199D686X9025F6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 68uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 68uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D686X9025F6V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor; Tantalum; Cap 68 uF; Tol 10%; Vol-Rtg 25 VDC; Radial; Case F - 70212768 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; Tantalum; Cap 68 uF; Tol 10%; Vol-Rtg 25 VDC; Radial; Case F
70212768
Capacitor; Tantalum; Cap 68 uF; Tol 10%; Vol-Rtg 25 VDC; Radial; Case F 70212768
Capacitor; Tantalum; Cap 68 uF; Tol 10%; Vol-Rtg 25 VDC; Radial; Case F

Capacitor; Tantalum; Cap 68 uF; Tol 10%; Vol-Rtg 25 VDC; Radial; Case F

Supplier's Site
Tantalum Capacitor, 68Uf, 25V, Radial 10%; Capacitance Vishay - 19M8036 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, Radial 10%; Capacitance Vishay
19M8036
Tantalum Capacitor, 68Uf, 25V, Radial 10%; Capacitance Vishay 19M8036
TANTALUM CAPACITOR, 68UF, 25V, RADIAL 10%; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 25V, RADIAL 10%; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D686X9025F6V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D686X9025F6V1E3
Tantalum Capacitors 199D686X9025F6V1E3
CAP TANT 68UF 10% 25V RADIAL

CAP TANT 68UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D686X9025F6V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D686X9025F6V1E3
Capacitors - Tantalum Capacitors 199D686X9025F6V1E3
CAP TANT 68UF 10% 25V RADIAL

CAP TANT 68UF 10% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 199D686X9025F6V1E3-ND 1035194-199D686X9025F6V1E3 59-199D686X9025F6V1E3 70212768 19M8036 199D686X9025F6V1E3 199D686X9025F6V1E3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Through-Hole 68uF 25V Capacitor Capacitor; Tantalum; Cap 68 uF; Tol 10%; Vol-Rtg 25 VDC; Radial; Case F Tantalum Capacitor, 68Uf, 25V, Radial 10%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details