Cornell Dubilier Film Capacitors 105PMB122KSP1

Description
CAP FILM 1UF 10% 1.2KVDC CHAS MT
Datasheet
Description
CAP FILM 1UF 10% 1.2KVDC CHAS MT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 105PMB122KSP1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
105PMB122KSP1
Film Capacitors 105PMB122KSP1
CAP FILM 1UF 10% 1.2KVDC CHAS MT

CAP FILM 1UF 10% 1.2KVDC CHAS MT

Supplier's Site Datasheet
Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;1200VDC - 70112080 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;1200VDC
70112080
Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;1200VDC 70112080
Polypropylene Film Capacitors Temperature Range: –40°C to +85°C Working Voltage: 700 to 2,000 VDC Voltage, Alternating Current: 380 to 750 VAC Dissipation Factor: 0.04% to 0.06% @ 1 kHz High Current High dv/dt High Voltage

Polypropylene Film Capacitors

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 700 to 2,000 VDC
  • Voltage, Alternating Current: 380 to 750 VAC
  • Dissipation Factor: 0.04% to 0.06% @ 1 kHz
  • High Current
  • High dv/dt
  • High Voltage
Supplier's Site

Technical Specifications

  Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 105PMB122KSP1 70112080
Product Name Film Capacitors Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;1200VDC
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100KFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details