Vishay Precision Group Tantalum Capacitors 150D104X9035A2BE3

Description
0.1µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
0.1µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D104X9035A2BE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D104X9035A2BE3-ND
Tantalum Capacitors 150D104X9035A2BE3-ND
0.1µF Hermetically Sealed Tantalum Capacitors 35V Axial

0.1µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitors - 150D104X9035A2BE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D104X9035A2BE3
Tantalum Capacitors 150D104X9035A2BE3
CAP TANT 0.1UF 10% 35V AXIAL

CAP TANT 0.1UF 10% 35V AXIAL

Supplier's Site Datasheet
CAPACITOR, TANTALUM; 0.1 uF; 35 WVDC @ DEGC; 46 V; + 10%; A; AXIAL LEADED - 70212646 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, TANTALUM; 0.1 uF; 35 WVDC @ DEGC; 46 V; + 10%; A; AXIAL LEADED
70212646
CAPACITOR, TANTALUM; 0.1 uF; 35 WVDC @ DEGC; 46 V; + 10%; A; AXIAL LEADED 70212646
Features These High Performance, Hermetically-Sealed TANTALEX® Capacitors Have Set the Standard for Solid-Electrolyte Tantalum Capacitors for More Than Three Decades High Capacitance, Low DCL, Low Dissipation Factor and Exceptional Operating Stability Performance and Reliability Have Been Proven in Commercial, Industrial and Military Applications Available in Four Case Codes and Capacitors and Are Supplied with Plastic-Film Insulation Terminals Are Solid, Tinned Nickel Wire Leads 10% Tolerance

Features

  • These High Performance, Hermetically-Sealed TANTALEX® Capacitors Have Set the Standard for Solid-Electrolyte Tantalum Capacitors for More Than Three Decades
  • High Capacitance, Low DCL, Low Dissipation Factor and Exceptional Operating Stability
  • Performance and Reliability Have Been Proven in Commercial, Industrial and Military Applications
  • Available in Four Case Codes and Capacitors and Are Supplied with Plastic-Film Insulation
  • Terminals Are Solid, Tinned Nickel Wire Leads
  • 10% Tolerance
Supplier's Site
Capacitors - Tantalum Capacitors - 150D104X9035A2BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
150D104X9035A2BE3
Capacitors - Tantalum Capacitors 150D104X9035A2BE3
CAP TANT 0.1UF 10% 35V AXIAL

CAP TANT 0.1UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 150D104X9035A2BE3-ND 150D104X9035A2BE3 70212646 150D104X9035A2BE3
Product Name Tantalum Capacitors Tantalum Capacitors CAPACITOR, TANTALUM; 0.1 uF; 35 WVDC @ DEGC; 46 V; + 10%; A; AXIAL LEADED Capacitors - Tantalum Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814744 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TDL335M035S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details