CAP CER 150PF 100V C0G/NP0 1206
CERAMIC CAPACITOR 150PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
| ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 12061A151JAT2A | 70001104 | 30H0914 | 35M0079 |
| Product Name | Ceramic Capacitors | Capacitor, Ceramic;150pF;Chip;Case 1206;+/-5%;100V;SMD;0+/-30ppm/degC, COG(NPO); | Ceramic Capacitor 150Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| Technology | Film Capacitors | Multilayer | ||
| Applications | General Purpose | General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |