Cap Ceramic 0.047uF 50V Z5U 20% Radial 6.35mm 85°C Bulk Product overview: 1C25Z5U473M050B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C25Z5U473M050B can be used for catalog matching and distributor lookup.
0.047µF ±20% 50V Ceramic Capacitor Z5U Radial
Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min.
Specifications
CAP CER 0.047UF 50V Z5U RADIAL
CERAMIC CAPACITOR 0.047UF, 50V, Z5U, 20%, RADIAL; Capacitance:47000pF;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-1C25Z5U473M050B | 56-1C25Z5U473M050B-ND | 70079330 | 1C25Z5U473M050B | 29F013 |
| Product Name | 0.047uF 50V Capacitor | Ceramic Capacitors | CAPACITOR,CERAMIC,RADIAL, .047UF, 20% TOLERANCE, 50V | Capacitors - Ceramic Capacitors | Ceramic Capacitor 0.047Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Operating Temperature | -10 to 85 C (14 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |